EN
  • EN
  • DE

LTC2754UKG12

Part No LTC2754UKG12
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072190-LTC2754UKG12
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC2754UKG12 CAD Model

Description

Introducing the LTC2754UKG12 by Linear Technology

The LTC2754UKG12 is a state-of-the-art, 12-bit digital-to-analog converter (DAC) designed by Linear Technology, a leader in high-performance analog integrated circuits. This product is engineered to meet the stringent demands of precision and high-speed applications, making it ideal for advanced industrial, automotive, and communication systems where accuracy and reliability are paramount.

Key Features

  • Precision 12-Bit Resolution: The LTC2754UKG12 offers a fine 12-bit resolution, ensuring detailed and precise analog output for critical applications.
  • SoftSpan™ Technology: With Linear Technology's proprietary SoftSpan technology, the output range of the DAC can be configured to one of six predefined ranges without the need for external resistors or a negative supply. This feature provides users with exceptional flexibility and simplifies the design process.
  • High-Speed Performance: The DAC boasts a fast settling time, enabling it to keep pace with high-speed data acquisition systems and control loops, thereby improving system responsiveness.
  • Low Glitch Impulse: Minimized glitch energy ensures a clean and stable output signal transition, which is crucial for sensitive applications that cannot tolerate signal artifacts.
  • Dual DACs with Independent Outputs: The LTC2754UKG12 contains two DACs in one package, allowing for simultaneous updates and independent control of two analog outputs, providing design versatility and system cost savings.

Applications

The LTC2754UKG12 is well-suited for a variety of applications, including:

  • Automated Test Equipment (ATE)
  • Process Control and Industrial Automation
  • Data Acquisition Systems
  • Digital Gain and Offset Adjustment
  • Programmable Voltage and Current Sources

Reliability and Support

Linear Technology is known for its commitment to quality, and the LTC2754UKG12 is no exception. It is built to the highest standards and is backed by comprehensive technical support. Designers can rely on this DAC not just for its performance but also for the long-term reliability that Linear Technology consistently delivers.

With its combination of features, performance, and reliability, the LTC2754UKG12 from Linear Technology stands out as a superior choice for designers looking to implement a high-quality, 12-bit DAC solution in their next project.

You May Also Be Interested in

IXYS
Lowest to $3.7430
STMicroelectronics
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess