EN
  • EN
  • DE

LTC2753BCUK-16#PBF

Part No LTC2753BCUK-16#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT DUAL 48-QFN / DAC 2-CH 16-bit 48-Pin QFN EP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series SoftSpan
Packaging Tube
Resolution 16
Number of D/A Converters 2
Settling Time 2μs (Typ)
Output Type Current - Unbuffered
Differential Output Yes
Data Interface Parallel
Reference Type External
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
INL/DNL (LSB) ±2 (Maximum), ±1 (Maximum)
Architecture Multiplying DAC
Operating Temperature Range 0°C ~ 70°C
Package 48-WFQFN Exposed Pad
Manufacturer Package 48-QFN (7x7)
Win Source Part Number 782937-LTC2753BCUK-16#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name TC2753
Introduction Date October 29, 2007
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2753BCUK-16#PBF CAD Model

Description

Linear Technology LTC2753BCUK-16#PBF Dual 16-Bit SoftSpan I/Q DAC

The LTC2753BCUK-16#PBF is a high-performance dual 16-bit digital-to-analog converter (DAC) designed by Linear Technology, now part of Analog Devices. It offers exceptional accuracy and stability, making it an ideal choice for demanding applications that require precise analog signal generation. This product stands out with its SoftSpan feature, which allows multiple output ranges without the need for external components, providing designers with flexibility and ease of use.

Key features of the LTC2753BCUK-16#PBF include:

  • High Resolution: With its 16-bit resolution, this DAC offers fine granularity, enabling the generation of precise analog output signals for critical applications.
  • SoftSpan Output Ranges: The SoftSpan feature allows users to select from six output ranges (±10V, ±5V, 0-10V, 0-5V, -2.5V to 7.5V, and -10V to 10V) via software without the need for external resistors, providing great flexibility in signal generation.
  • Dual DAC Channels: This product incorporates two DACs in one package, ideal for I/Q modulation and other applications that require a pair of matched DACs.
  • Low Glitch Impulse: The low glitch impulse ensures minimal noise is introduced during the DAC output transition, important for high-performance applications such as waveform generation.
  • High-Speed Serial Interface: The high-speed serial interface simplifies the digital interface and reduces the number of digital lines required for DAC control.
  • Power-On Reset to Zero-Scale or Midscale: The DAC outputs can be configured to reset to zero-scale or midscale upon power-up, allowing for predictable behavior of the output signals.

The LTC2753BCUK-16#PBF is packaged in a compact 48-lead LQFP, making it suitable for space-constrained applications. It operates over the industrial temperature range, ensuring reliable performance in various environments. This DAC is an excellent choice for applications such as telecommunications, automated test equipment, and high-end audio systems, where precision and flexibility are paramount.

With its blend of features, the LTC2753BCUK-16#PBF from Linear Technology is designed to meet the needs of engineers and designers who demand high precision, flexibility, and reliability in their analog output applications.

You May Also Be Interested in

Texas Instruments
IC DAC 16BIT A-OUT 38TSSOP / 16 Bit Digital to Analog Converter 2 38-TSSOP
Lowest to $27.6331
Analog Devices Inc.
IC DAC 12BIT V-OUT 16TSSOP / 12 Bit Digital to Analog Converter 1 16-TSSOP
Lowest to $11.7286
Analog Devices Inc.
IC DAC 12BIT A-OUT 72LFCSP / 12 Bit Digital to Analog Converter 2 72-LFCSP-VQ (10x10)
Lowest to $48.9622
Analog Devices Inc.
IC DAC 10BIT V-OUT 8DIP / 10 Bit Digital to Analog Converter 2 8-PDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 12BIT V-OUT TSOT23-8 / 12 Bit Digital to Analog Converter 1 TSOT-23-8
Lowest to $23.2836
Analog Devices Inc.
IC DAC 14BIT A-OUT 48LQFP
Lowest to $178.8918
Analog Devices Inc.
IC DAC 8BIT MULTIPLYING 16CDIP / 8 Bit Digital to Analog Converter 1 16-CERDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 16BIT V-OUT 16TSSOP / 16 Bit Digital to Analog Converter 1 16-TSSOP
Lowest to $15.0640
Analog Devices Inc.
IC DAC 12BIT MONO HS 24CERDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.2374 $51.1870
12+ $8.4000 $100.8000
19+ $8.1375 $154.6125
26+ $7.8750 $204.7500
33+ $7.6125 $251.2125
44+ $6.8250 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,650 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess