EN
  • EN
  • DE

LTC2751CUHF-12#TRPBF

Part No LTC2751CUHF-12#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT CUR OUT 38-QFN / DAC 1-CH 12-bit 38-Pin QFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series SoftSpan
Packaging Reel package
Resolution 12
Number of D/A Converters 1
Settling Time 2μs (Typ)
Output Type Current - Unbuffered
Differential Output Yes
Data Interface Parallel
Reference Type External
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
INL/DNL (LSB) ±1 (Maximum), ±1 (Maximum)
Architecture Multiplying DAC
Operating Temperature Range 0°C ~ 70°C
Package 38-WFQFN Exposed Pad
Manufacturer Package 38-QFN (5x7)
Win Source Part Number 782929-LTC2751CUHF-12#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2751
Introduction Date September 18, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2751CUHF-12#TRPBF CAD Model

Description

LTC2751CUHF-12#TRPBF - High Performance DAC from Linear Technology

The LTC2751CUHF-12#TRPBF is a cutting-edge digital-to-analog converter (DAC) component designed and manufactured by Linear Technology, a brand synonymous with precision, performance, and reliability in the field of analog integrated circuits. This particular product is part of a family of DACs that offer an impressive blend of high functionality and ease of use for a variety of applications, ranging from process control systems to medical devices.

At the heart of the LTC2751CUHF-12#TRPBF lies a 12-bit resolution that ensures fine granularity in the analog output, making it suitable for applications that demand high precision. The DAC operates with a serial interface, which minimizes the number of required connections and simplifies the integration into digital systems. This feature is particularly beneficial for designs with limited space or where a simple interface is a necessity.

The device is housed in a compact UHF package, which is designed to provide a small footprint while maintaining robustness and reliability. The LTC2751CUHF-12#TRPBF is also offered in tape and reel packaging, denoted by the suffix 'TRPBF', which facilitates automated assembly processes and is ideal for high-volume production environments.

One of the standout features of this DAC is its built-in high-performance output buffer, which can drive capacitive loads directly without additional external components. This reduces the complexity of the surrounding circuitry and can lead to a reduction in overall system cost. Additionally, the device's monotonic output ensures consistent and predictable performance throughout the entire operating range.

The LTC2751CUHF-12#TRPBF operates over a wide supply voltage range, accommodating various system power requirements. It also features a low-power shutdown mode, which significantly reduces power consumption when the DAC is not in active use, making it an excellent choice for power-sensitive applications.

Linear Technology's commitment to quality means that the LTC2751CUHF-12#TRPBF is designed to meet stringent performance standards. The product is a testament to Linear Technology's expertise in creating DACs that not only meet but exceed the expectations of engineers and designers in need of high-precision analog outputs.

Whether you're working on sophisticated industrial control systems, high-precision instrumentation, or any other application that requires a reliable and high-quality DAC, the LTC2751CUHF-12#TRPBF from Linear Technology is a choice that promises to deliver exceptional performance.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.2579

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess