EN
  • EN
  • DE

DG412CY+T

Part No DG412CY+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16SOIC / Analog Switch Quad SPST 16-Pin SOIC N T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Switch Circuit SPST - NO
Number of Circuits 4
On-State Resistance (Maximum) 45 Ohm
Channel-to-Channel Matching (ΔRon) 3 Ohm (Maximum)
Operating Supply Voltage 10 V ~ 30 V
Dual Voltage Supply ±4.5 V ~ 20 V
Switch Time (Ton, Toff) (Maximum) 175ns, 145ns
Charge Injection 5pC
Channel Capacitance (CS(off), CD(off)) 9pF, 9pF
Current - Leakage (IS(off)) (Maximum) 250pA
Crosstalk -85dB @ 1MHz
Operating Temperature Range 0°C ~ 70°C (TA)
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SO
Win Source Part Number 772653-DG412CY+T
Popularity Medium
Supply and Demand Status Limited
Family Name DG412
Introduction Date September 01, 1999
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian DG412CY+T CAD Model

Description

Maxim Integrated's DG412CY+T Precision Analog Switches

The DG412CY+T from Maxim Integrated is a high-performance, monolithic, quad, single-pole single-throw (SPST) analog switch designed to provide precision and reliability in a wide range of applications. This device is part of a family of CMOS analog ICs that feature low on-resistance and low off-leakage current, making them ideal for battery-powered and portable equipment.

Constructed with Maxim's proprietary silicon-gate process, the DG412CY+T offers an excellent combination of low power consumption and high switching speed. The switch conducts equally well in both directions when on and blocks up to the power supply level when off. This versatility makes it suitable for multiplexing and signal routing applications where a bidirectional analog signal flow is required.

The DG412CY+T operates from a single +10V to +30V power supply or from dual ±4.5V to ±20V supplies. The device features an on-resistance of 100 ohms max, which is matched between switches to 5 ohms max and is flat (0.4 ohms max) over the specified signal range. With an off-leakage current of only 500pA at +25°C, the DG412CY+T ensures minimal signal loss and is highly efficient in conserving power.

Additional features of the DG412CY+T include fast switching times with tON of 175ns and tOFF of 145ns, making it suitable for high-speed applications. The device also has a low charge injection of 10pC max, which helps in maintaining signal fidelity by reducing switching transients. TTL and CMOS logic compatibility is provided, allowing the DG412CY+T to interface with a broad range of control signal levels.

Available in a compact 16-pin SOIC package, the DG412CY+T is specified over the extended -40°C to +85°C temperature range. With its robust design and high-quality performance, the DG412CY+T is an excellent choice for designers looking for a reliable solution in applications such as data acquisition systems, communication systems, test equipment, and audio signal routing.

For detailed specifications and application guidance, designers should consult the datasheet and Maxim Integrated's technical support resources.

You May Also Be Interested in

Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess