The LTC2636CDE-HZ12#TRPBF is a high-precision, octal 12-bit digital-to-analog converter (DAC) from Linear Technology, designed to provide accurate analog output from digital input signals. This component is part of a family of DACs that offer a variety of resolution and channel options, making it an ideal choice for advanced industrial, automotive, and communication systems where precise analog control is required.
Key Features
- Resolution: 12-bit octal DAC, providing fine-grained analog output.
- Channels: Eight individually programmable DAC channels allow for multiple outputs from a single device.
- Interface: I²C-compatible serial interface, supporting high-speed data transfers and easy integration with most microcontrollers and digital systems.
- Power Supply: Wide supply range of 2.7V to 5.5V, accommodating various system power requirements.
- Reference: Integrated precision reference with low drift ensures stable performance over temperature and time.
- Package: Compact 4mm x 3mm DFN package, suitable for space-constrained applications.
- Temperature Range: Industrial temperature range from -40°C to 125°C, ensuring reliable operation in harsh environments.
Applications
The LTC2636CDE-HZ12#TRPBF is versatile and can be used in a wide array of applications, including:
- Process Control Systems
- Data Acquisition Systems
- Automotive Systems
- Portable Battery-Powered Instruments
- Programmable Voltage and Current Sources
Quality and Reliability
Linear Technology is renowned for its commitment to quality and reliability, and the LTC2636CDE-HZ12#TRPBF is no exception. It is designed to meet stringent specifications and undergoes rigorous testing to ensure it meets the high standards expected by industry professionals. The product is also available in tape and reel packaging (TRPBF suffix), which is ideal for automated manufacturing processes.
Whether you're designing a sophisticated industrial control system or a compact consumer device, the LTC2636CDE-HZ12#TRPBF offers the performance and reliability that engineers trust for their critical applications.