EN
  • EN
  • DE

LTC2634HMSE-HMX12#TRPBF

Part No LTC2634HMSE-HMX12#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT QUAD 4.096V 10MSOP / DAC 4-CH 12-bit Automotive 10-Pin MSOP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Resolution 12
Number of D/A Converters 4
Settling Time 4.8μs (Typ)
Output Type Voltage - Buffered
Data Interface SPI
Reference Type External, Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±1, ±1 (Maximum)
Operating Temperature Range -40°C ~ 125°C
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 10-MSOP-EP
Win Source Part Number 782822-LTC2634HMSE-HMX12#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2634
Introduction Date March 17, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2634HMSE-HMX12#TRPBF CAD Model

Description

The LTC2634HMSE-HMX12#TRPBF is a high-precision, quad 12-bit voltage output digital-to-analog converter (DAC) with an integrated, high-accuracy, low-drift reference in a compact package. Manufactured by Linear Technology, a leader in analog integrated circuits, this component is designed for advanced, high-performance applications that require precise voltage control and stability.

Key Features:

  • Resolution: 12-bit resolution provides fine voltage control, allowing for detailed and precise output settings.
  • Quad Channel: Four DAC channels enable multiple outputs, which can be used for simultaneous control of different processes or signals.
  • Integrated Reference: Comes with an onboard precision reference, reducing the need for external components and simplifying design.
  • Low Drift: High stability over time and temperature variations, ensuring reliable performance in demanding environments.
  • Power Efficiency: Designed for low power operation, making it suitable for battery-powered devices and energy-conscious applications.
  • Small Package: The MSOP-16 (Medium Small Outline Package) is space-efficient, ideal for compact PCB layouts.
  • Interface: This product supports SPI (Serial Peripheral Interface), a common communication protocol for microcontrollers, making it easy to integrate into existing systems.

Applications:

The LTC2634HMSE-HMX12#TRPBF is versatile and can be used in a wide range of applications, including:

  • Automated Test Equipment (ATE)
  • Process Control and Industrial Automation
  • Data Acquisition Systems
  • Digital Gain and Offset Adjustment
  • Programmable Voltage and Current Sources

Quality and Reliability:

Linear Technology's commitment to quality ensures that the LTC2634HMSE-HMX12#TRPBF meets stringent industry standards for performance and reliability. This product is available in tape and reel packaging, denoted by the #TRPBF suffix, which facilitates automated assembly and large volume production.

Conclusion:

The LTC2634HMSE-HMX12#TRPBF from Linear Technology is an exceptional choice for designers who require a reliable, high-performance quad DAC solution. Its integrated features and compact form factor make it an ideal component for a broad spectrum of precision voltage control applications.

You May Also Be Interested in

Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.2579
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess