EN
  • EN
  • DE

XTAL27.00MHZ/US

Part No XTAL27.00MHZ/US
Manufacturer MISCO
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1146495-XTAL27.00MHZ/US
Categories Custom Parts
Manufacturer MISCO
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XTAL27.00MHZ/US CAD Model

Description

The XTAL27.00MHZ/US is a crystal oscillator manufactured by MISCO. It's a quartz crystal resonator designed to generate a stable and precise 27.00 MHz frequency signal. Crystal oscillators are widely used in electronic circuits as a reliable timing source.

Applications

  • Microcontrollers: Provides the clock signal for microcontrollers and microprocessors.
  • Communication devices: Used in radio transmitters, receivers, and network devices for timing and synchronization.
  • Real-time clocks (RTC): Serves as the timing element in real-time clock circuits.
  • Frequency synthesizers: Used as a reference oscillator in frequency synthesizers.
  • Test and measurement equipment: Provides a stable clock source for test and measurement instruments.

Features

  • Quartz crystal resonator: Provides a stable and accurate frequency.
  • 27.00 MHz frequency: Generates a precise 27.00 MHz clock signal.
  • High stability: Maintains a stable frequency over temperature and voltage variations.
  • Low aging: Exhibits minimal frequency drift over time.
  • Various package options: Available in different package sizes to suit various applications.

Benefits

  • Precise timing: Provides a reliable and accurate timing source for electronic circuits.
  • Stable frequency: Maintains a stable frequency over a wide range of operating conditions.
  • Low cost: Crystal oscillators are a cost-effective timing solution.
  • Easy to use: Simple to integrate into electronic circuits.
  • Long-term reliability: Quartz crystals are known for their long-term stability.

Additional Details

The MISCO datasheet will provide detailed specifications, including the frequency tolerance, frequency stability over temperature, load capacitance, equivalent series resistance (ESR), and operating temperature range. The package type and dimensions are crucial for PCB design. The drive level should be considered to avoid overdriving the crystal. Shock and vibration ratings are also specified to ensure robustness.

You May Also Be Interested in

Xilinx Inc.
Lowest to $32.1751
Xicor Inc.
Need more? Email Us
Xicor Inc.
CoC and 2-years warranty / RFQ for pricing
Need more? Email Us
Xilinx Inc.
Need more? Email Us
NEC
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Cortina
Ethernet CTLR Single Chip 1000Mbps 1.8V/2.5V 552-Pin CBGA Tray
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess