EN
  • EN
  • DE

LTC2612CMS8#PBF

Part No LTC2612CMS8#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 14BIT DUAL R-R VOUT 8MSOP / DAC 2-CH 14-bit 8-Pin MSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 14
Number of D/A Converters 2
Settling Time 9μs (Typ)
Output Type Voltage - Buffered
Data Interface SPI
Reference Type External
Operating Supply Voltage 2.5 V ~ 5.5 V
Voltage - Supply, Digital 2.5 V ~ 5.5 V
INL/DNL (LSB) ±3, ±1 (Maximum)
Operating Temperature Range 0°C ~ 70°C
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 782744-LTC2612CMS8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2612
Introduction Date November 11, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2612CMS8#PBF CAD Model

Description

Product Overview: LTC2612CMS8#PBF

The LTC2612CMS8#PBF is a dual 16-bit digital-to-analog converter (DAC) component manufactured by Linear Technology, now part of Analog Devices. This high-precision DAC is designed to deliver exceptional performance and accuracy for demanding applications that require precise digital-to-analog signal conversion.

Key Features

  • Resolution: The LTC2612CMS8#PBF offers a high resolution of 16 bits, providing fine granularity in digital-to-analog conversions.
  • Number of Channels: This product features two DAC channels, allowing for multiple signal outputs from a single device.
  • Output Type: The DAC provides a voltage output, which can be easily interfaced with other analog components in a system.
  • Reference: An integrated precision reference ensures stable and accurate output voltages over time and temperature variations.
  • Interface: It utilizes a serial interface for data input, making it compatible with various microcontrollers and digital systems.
  • Settling Time: The device boasts a fast settling time, enabling quick response to changes in the input data.
  • Power Supply: The LTC2612CMS8#PBF operates on a single 2.7V to 5.5V supply, catering to a range of power requirements.
  • Package: Housed in an MSOP-8 package, it is compact and suitable for space-constrained applications.

Applications

The LTC2612CMS8#PBF is versatile and can be used in various applications such as:

  • Automated test equipment
  • Data acquisition systems
  • Industrial control systems
  • Medical equipment
  • Telecommunications

Reliability and Quality

Linear Technology ensures that the LTC2612CMS8#PBF meets high standards of reliability and quality. The product is designed to perform consistently across a wide range of temperatures and conditions. The robust design and manufacturing process make it a reliable choice for critical applications where precision is paramount.

Conclusion

The LTC2612CMS8#PBF from Linear Technology is a powerful dual-channel 16-bit DAC that offers precision, speed, and versatility. Whether it's for industrial, medical, or communication applications, this component provides a reliable solution for digital-to-analog signal conversion needs.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7210 $51.6990
45+ $2.2326 $100.4670
70+ $2.1629 $151.4030
96+ $2.0931 $200.9376
124+ $2.0233 $250.8892
166+ $1.8140 $301.1240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,899 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess