EN
  • EN
  • DE

LTC2607CDEIDE1

Part No LTC2607CDEIDE1
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072154-LTC2607CDEIDE1
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC2607CDEIDE1 CAD Model

Description

LTC2607CDEIDE1 - Dual 16-Bit I2C VOUT DAC with Internal Reference

The LTC2607CDEIDE1 is a high-precision, dual 16-bit Digital-to-Analog Converter (DAC) product from Linear Technology, designed to meet the stringent requirements of precise data acquisition systems, calibration equipment, and sophisticated control systems. This component provides two independent DAC outputs, each capable of converting 16-bit digital input into a corresponding analog voltage output with exceptional accuracy and stability.

Key Features:

  • High Resolution: The LTC2607CDEIDE1 offers 16-bit resolution, ensuring fine granularity and precise control over the output voltage, making it suitable for applications that demand high levels of accuracy.
  • Integrated Precision Reference: With an onboard, precision reference voltage, the DAC maintains a stable and accurate output, eliminating the need for external reference components and simplifying the design.
  • I2C Interface: The device supports a fast I2C interface, allowing for straightforward communication and integration with microcontrollers and other digital systems. This feature enables easy programming of the DAC without complex interfacing circuits.
  • Dual Independent DACs: The LTC2607CDEIDE1 provides two DAC channels, which can be used in independent or simultaneous update modes, offering flexibility in managing multiple analog outputs.
  • Wide Output Range: The DAC supports a wide range of output voltages, compatible with many analog input devices and sensors, thereby enhancing its versatility in various applications.
  • Compact Package: Packaged in a compact, surface-mount 14-lead DFN, the LTC2607CDEIDE1 is optimized for space-constrained applications without compromising performance.

Applications:

  • Precision Instrumentation
  • Automated Test Equipment (ATE)
  • Industrial Control Systems
  • Data Acquisition Systems
  • Calibration Systems

The LTC2607CDEIDE1 from Linear Technology is an exemplary choice for system designers who require high-resolution analog outputs with a simple digital interface. Its integrated features and dual-channel capability make it a powerful and flexible component for a wide range of precision analog applications.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess