EN
  • EN
  • DE

LTC2607CDE-1#PBF

Part No LTC2607CDE-1#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT R-R I2C 12-DFN / DAC 2-CH 16-bit 12-Pin DFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 16
Number of D/A Converters 2
Settling Time 10μs (Typ)
Output Type Voltage - Buffered
Data Interface I2C
Reference Type External
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
INL/DNL (LSB) ±19, ±1 (Maximum)
Operating Temperature Range 0°C ~ 70°C
Package 12-WFDFN Exposed Pad
Manufacturer Package 12-DFN (4x3)
Win Source Part Number 782735-LTC2607CDE-1#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2607
Introduction Date July 18, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2607CDE-1#PBF CAD Model

Description

LTC2607CDE-1#PBF - Dual 16-Bit I2C VOUT DACs with 10ppm/°C Reference

The LTC2607CDE-1#PBF from Linear Technology is a high-precision digital-to-analog converter (DAC) that offers dual 16-bit channels with an integrated precision reference. Designed to deliver exceptional performance with a high level of accuracy and stability, this product is well-suited for demanding applications that require fine control and precision, such as industrial automation, test equipment, and advanced control systems.

At the heart of the LTC2607CDE-1#PBF lies a 10ppm/°C reference, ensuring minimal drift over a wide temperature range, which is crucial for maintaining accuracy in fluctuating environments. The device operates from a single 2.7V to 5.5V supply, making it versatile for various power supply configurations.

This DAC features an I2C-compatible serial interface, which supports standard, fast, and high-speed modes. This allows for easy integration into existing digital systems and simplifies communication with microcontrollers and other digital devices. The LTC2607CDE-1#PBF's address pins enable the connection of multiple devices on the same I2C bus, providing scalability for systems that require more than two DAC channels.

One of the key advantages of the LTC2607CDE-1#PBF is its power-on reset to zero-scale or mid-scale, depending on the state of the user-selectable option pin. This ensures a predictable startup condition and prevents unexpected outputs on power-up, which is particularly important in safety-critical applications. Additionally, the device offers a power-down feature that reduces the current consumption to 1µA per channel, enhancing power efficiency in battery-powered or energy-sensitive systems.

The LTC2607CDE-1#PBF comes in a compact 12-lead DFN package, which is suitable for space-constrained applications. The combination of high precision, low drift, and small footprint makes this DAC an excellent choice for engineers and designers looking to achieve accurate analog output with minimal external components and board space.

Overall, the LTC2607CDE-1#PBF represents Linear Technology's commitment to providing high-quality, reliable components for precision analog applications, and it is an excellent option for any system requiring high-resolution digital-to-analog conversion.

You May Also Be Interested in

Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Intersil
Lowest to $7.1344
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.2579

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess