EN
  • EN
  • DE

LTC2494CUHF#PBF

Part No LTC2494CUHF#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT W/PGA 38-QFN / 16-Channel Single ADC Delta-Sigma 15sps 16-bit Serial 38-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 16
Sampling Rate 15
Number of Inputs 8, 16
Input Type Differential, Single Ended
Data Interface SPI
Configuration MUX-ADC
Number of Converters 1
Architecture Sigma-Delta
Reference Type External
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
Features PGA, Temperature Sensor
Operating Temperature Range 0°C ~ 70°C
Package 38-WFQFN Exposed Pad
Manufacturer Package 38-QFN (5x7)
Win Source Part Number 782712-LTC2494CUHF#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2494
Introduction Date January 16, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2494CUHF#PBF CAD Model

Description

LTC2494CUHF#PBF - High Precision ADC from Linear Technology

The LTC2494CUHF#PBF is a sophisticated 24-bit Analog-to-Digital Converter (ADC) product offered by Linear Technology, now part of Analog Devices. This high-precision ADC integrates a unique delta-sigma architecture with an easy-to-use I2C interface, making it a top choice for applications requiring high accuracy data acquisition without the need for complex configuration.

Key Features:

  • 24-Bit Resolution: The LTC2494 provides a high-resolution output, ensuring detailed and accurate conversion of analog signals to digital data.
  • EasyDrive™ Technology: This feature significantly reduces the stress on the input signal, eliminating the need for external buffering and simplifying the design for users.
  • Multiple Channel Configurations: It offers up to 8 differential or 16 single-ended input channels, providing flexibility for various sensing applications.
  • Programmable Gain Amplifier (PGA): The integrated PGA offers gains of 1, 2, 4, 8, 16, 32, 64, and 128, accommodating a wide range of input signal levels.
  • Temperature Sensor: An onboard temperature sensor allows for temperature measurements without additional hardware, which can be critical for system diagnostics and compensation.
  • Rejection of 50Hz/60Hz: The LTC2494 is designed to reject line frequency noise, ensuring clean and stable readings in environments with potential electrical interference.

Applications:

With its high precision and versatility, the LTC2494CUHF#PBF is ideal for various applications, including:

  • Industrial Monitoring Systems
  • Medical Equipment
  • Scientific Instrumentation
  • Automated Test Equipment
  • Data Acquisition Systems

Package and Quality:

The LTC2494CUHF#PBF comes in a compact QFN-38 (5mm x 7mm) package, suitable for space-constrained applications. It is also RoHS compliant, ensuring adherence to environmental standards and regulations.

Overall, the LTC2494CUHF#PBF from Linear Technology stands out as a reliable and precise ADC solution that simplifies design efforts and enhances performance for a wide array of precision measurement tasks.

You May Also Be Interested in

Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.9019 $54.5095
12+ $8.9451 $107.3412
18+ $8.6656 $155.9808
24+ $8.3861 $201.2664
31+ $8.1065 $251.3015
42+ $7.2679 $305.2518
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,400 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess