EN
  • EN
  • DE

LTC2463CMS#PBF

Part No LTC2463CMS#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT DELTA SIG 12-MSOP / 1-Channel Single ADC Delta-Sigma 60sps 16-bit Serial 12-Pin MSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 16
Sampling Rate 60
Number of Inputs 1
Input Type Differential
Data Interface I2C
Configuration ADC
Number of Converters 1
Architecture Sigma-Delta
Reference Type Internal
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
Features Selectable Address
Operating Temperature Range 0°C ~ 70°C
Package 12-TSSOP (0.118", 3.00mm Width)
Manufacturer Package 12-MSOP
Win Source Part Number 782684-LTC2463CMS#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2463
Introduction Date June 10, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2463CMS#PBF CAD Model

Description

LTC2463CMS#PBF - 16-Bit I2C ADC from Linear Technology

The LTC2463CMS#PBF is a high-precision 16-bit Analog-to-Digital Converter (ADC) brought to you by Linear Technology, now part of Analog Devices. It is designed to offer an optimal combination of high accuracy, low power consumption, and ease of use. This product is an ideal choice for a wide range of applications, including industrial instrumentation, medical devices, and battery-powered systems.

Key Features:

  • Resolution: The LTC2463CMS#PBF provides 16-bit resolution without any missing codes, ensuring high fidelity in signal conversion from analog to digital.
  • No Latency Delta-Sigma™ ADC: This feature allows for single-cycle settling time, making the LTC2463CMS#PBF suitable for multiplexed applications that require fast channel-to-channel switching.
  • Easy-to-Use I2C Interface: With its I2C serial interface, this ADC can easily communicate with most microprocessors, which simplifies the design-in process and reduces time to market.
  • Internal Reference: The built-in reference with buffer provides a stable voltage reference, which enhances the overall accuracy of the measurement.
  • Multiple Speed Modes: The LTC2463CMS#PBF offers two speed modes, allowing designers to choose between a faster conversion rate or lower power consumption.
  • Wide Input Range: It accepts a fully differential input range up to ±VREF, giving designers flexibility in sensor interfacing.

Applications:

  • Portable Instrumentation
  • Temperature Measurements
  • Industrial Process Control
  • Medical Monitoring
  • Data Acquisition Systems

The LTC2463CMS#PBF operates over a wide supply voltage range of 2.7V to 5.5V, which is compatible with most common system voltages. Its compact 12-lead MSOP package is suitable for space-constrained applications. With its exceptional performance and versatility, the LTC2463CMS#PBF is a top choice for engineers seeking a reliable ADC solution.

Linear Technology's commitment to high-quality and performance ensures that the LTC2463CMS#PBF ADC delivers accurate and reliable data conversion for your critical applications.

You May Also Be Interested in

Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess