EN
  • EN
  • DE

LTC2439-1CGN#TRPBF

Part No LTC2439-1CGN#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT 16CH MCRPWR 28SSOP / 16-Channel Single ADC Delta-Sigma 6.8sps 16-bit Serial 28-Pin SSOP N T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series microPOWER
Packaging Reel package
Resolution 16
Sampling Rate 6.8
Number of Inputs 8, 16
Input Type Differential, Single Ended
Data Interface SPI
Configuration MUX-ADC
Number of Converters 1
Architecture Sigma-Delta
Reference Type External
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C
Package 28-SSOP (0.154", 3.90mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 782663-LTC2439-1CGN#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2439-1
Introduction Date April 21, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2439-1CGN#TRPBF CAD Model

Description

The LTC2439-1CGN#TRPBF is a high-precision, 24-bit analog-to-digital converter (ADC) from Linear Technology, now part of Analog Devices, designed to offer excellent performance for a wide range of applications that require accurate and noise-free data conversion. This ADC features a delta-sigma modulator and an easy-to-use SPI interface, making it a top choice for precision measurement applications.

Key Features

  • Resolution: 24-bit performance provides high-resolution measurements, enabling the detection of very small signal changes.
  • Multiple Input Channels: The device comes with eight differential input channels, giving users the flexibility to monitor various sensors with a single ADC.
  • No Latency: The LTC2439-1CGN#TRPBF offers no latency delta-sigma conversion, ensuring accurate and timely data acquisition without the delays commonly associated with traditional delta-sigma converters.
  • Easy Interface: The SPI-compatible serial interface allows for straightforward integration with microcontrollers and digital systems.
  • Wide Input Range: It accommodates a wide common mode input range, making it versatile for use in different signal environments.
  • Package Type: Provided in a 16-lead narrow SSOP package, it is suitable for space-constrained applications.

Applications

The LTC2439-1CGN#TRPBF is ideal for a variety of applications that require high accuracy and low noise measurements, including:

  • Industrial Monitoring Systems
  • Medical Instrumentation
  • Scientific Measurement Equipment
  • Data Acquisition Systems
  • Automated Test Equipment

Quality and Reliability

Linear Technology's commitment to quality ensures that the LTC2439-1CGN#TRPBF meets the highest standards of reliability and performance. The product is designed for long-term use and is characterized by its robustness in various operating conditions.

Environmental Compliance

This product is RoHS compliant, which means it adheres to the European Union's directive on the restriction of hazardous substances in electrical and electronic equipment. By choosing this ADC, customers are opting for an environmentally friendly component that meets current regulatory requirements.

You May Also Be Interested in

Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7528 $52.5392
33+ $3.0792 $101.6136
51+ $2.9830 $152.1330
70+ $2.8868 $202.0760
90+ $2.7906 $251.1540
120+ $2.5019 $300.2280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,273 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess