EN
  • EN
  • DE

LTC2439-1CGN#PBF

Part No LTC2439-1CGN#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT 16CH MCRPWR 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Number of Bits 16
Sampling Rate 6.8
Number of Inputs 8, 16
Input Type Differential, Single Ended
Data Interface SPI
Configuration MUX-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Case / Package 28-SSOP
Win Source Part Number 130277-LTC2439-1CGN#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2439-1CGN#PBF CAD Model

Description

LTC2439-1CGN#PBF - Linear Technology

The LTC2439-1CGN#PBF is a high-precision, 16-channel, 24-bit No Latency ΔΣ™ ADC with an integrated oscillator, produced by Linear Technology, a leader in the design and manufacturing of high-performance analog integrated circuits. This analog-to-digital converter offers exceptional performance with its wide input range and no-latency conversion, making it an ideal choice for a variety of demanding applications, including process control, data acquisition systems, industrial automation, and instrumentation.

Featuring a flexible Easy Drive™ input stage, the LTC2439-1CGN#PBF is designed to simplify the analog input signal conditioning, allowing direct sensor connection without the need for additional buffer amplifiers. This reduces system complexity and cost, while also enhancing overall system reliability. The device operates from a 2.7V to 5.5V supply, providing a versatile power range that accommodates various application requirements.

The LTC2439-1CGN#PBF offers a wide input common mode range that includes ground, enabling the ADC to digitize signals from ground-referenced sensors without requiring level shifting or external amplifiers. Its multiple-channel configuration allows for the monitoring of several signal sources with a single ADC, which is particularly useful in systems with multiple sensors.

With a high level of integration, this ADC features an internal oscillator that eliminates the need for an external clock source, thus simplifying the design and reducing the bill of materials. The device communicates via a standard SPI interface, which is compatible with numerous microcontrollers and digital systems, ensuring easy integration into existing designs.

Packaged in a compact 16-lead SSOP, the LTC2439-1CGN#PBF is designed to save space on the PCB while still delivering the high performance expected from Linear Technology components. Its robust design ensures reliable operation in industrial temperature ranges, making it a suitable choice for harsh environments.

In summary, the LTC2439-1CGN#PBF from Linear Technology is a versatile and reliable ADC that offers high precision, ease of use, and integration suitable for a wide range of high-performance applications.

You May Also Be Interested in

Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.5165 $70.5495
6+ $19.2956 $115.7736
9+ $18.6926 $168.2334
12+ $18.0896 $217.0752
15+ $17.4866 $262.2990
20+ $15.6777 $313.5540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,027 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess