EN
  • EN
  • DE

LTC2431CMS#TRPBF

Part No LTC2431CMS#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 20BIT DIFFINPUT/REF10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Number of Bits 20
Sampling Rate 7.5
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Case / Package 10-MSOP
Win Source Part Number 136587-LTC2431CMS#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2431CMS#TRPBF CAD Model

Description

LTC2431CMS#TRPBF - 24-Bit No Latency ΔΣ ADC with Differential Input and Reference

The LTC2431CMS#TRPBF is a high-precision, 24-bit No Latency ΔΣ analog-to-digital converter (ADC) that offers a unique combination of features designed to maximize accuracy and ease of use for a wide range of data acquisition and measurement applications. Manufactured by Linear Technology, this ADC is known for its exceptional performance in terms of resolution and noise reduction, making it an ideal choice for demanding applications that require precise digital representation of analog signals.

One of the standout features of the LTC2431CMS#TRPBF is its differential input and reference, which significantly improves common-mode noise rejection and enhances signal integrity. This is critical in environments with high levels of electrical noise or when measuring small signal amplitudes. The differential inputs also allow for a wide common-mode range, increasing the versatility of the ADC in various application contexts.

The device operates with a single 2.7V to 5.5V supply, enabling it to be used in low-power applications. It also includes an integrated oscillator, which simplifies the design by eliminating the need for an external clock source. The LTC2431CMS#TRPBF communicates via a simple 3-wire digital interface that is SPI and MICROWIRE compatible, allowing for straightforward integration with microcontrollers and digital systems.

The No Latency ΔΣ architecture of the LTC2431CMS#TRPBF ensures that there is no pipeline delay in the conversion process, making it suitable for multiplexed applications where fast channel switching is required. It provides a high level of linearity with no missing codes, ensuring reliable and consistent performance across the entire operating temperature range.

Encased in a compact 10-lead MSOP package, the LTC2431CMS#TRPBF is designed for space-constrained applications. It is also available in tape and reel packaging, denoted by the 'TRPBF' suffix, which facilitates automated assembly processes for high-volume production environments.

With its robust feature set and high precision, the LTC2431CMS#TRPBF is an excellent choice for industrial control systems, medical equipment, instrumentation, and any application where accurate analog-to-digital conversion is paramount.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess