EN
  • EN
  • DE

LTC2422IMS#PBF

Part No LTC2422IMS#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 2CH 20BIT MICRPWR 10-MSOP / 2-Channel Single ADC Delta-Sigma 7.5sps 20-bit Serial Automotive 10-Pin MSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series microPOWER
Packaging Tube
Resolution 20
Sampling Rate 7.5
Number of Inputs 2
Input Type Single Ended
Data Interface SPI
Configuration ADC
Number of Converters 1
Architecture Sigma-Delta
Reference Type External
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-MSOP
Win Source Part Number 782654-LTC2422IMS#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2422
Introduction Date March 04, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2422IMS#PBF CAD Model

Description

Product Overview: LTC2422IMS#PBF

The LTC2422IMS#PBF is a high-precision, dual-channel 20-bit analog-to-digital converter (ADC) from Linear Technology, now part of Analog Devices. This product is designed for direct digitization of small signals, making it an ideal choice for applications requiring high accuracy and low noise performance. The LTC2422IMS#PBF is especially suitable for temperature sensing, medical instrumentation, industrial process control, and data acquisition systems.

Key Features and Benefits

  • 20-Bit Resolution: Offers high-resolution data conversion, ensuring that even the smallest signal variations are captured for precise measurement.
  • No Latency Delta-Sigma™: This technology provides a unique single-cycle settling time for multiplexed applications, enabling accurate and rapid signal acquisition without latency.
  • Integrated Precision Oscillator: Eliminates the need for external components, simplifying design and reducing system complexity.
  • Flexible Power Supply: The LTC2422IMS#PBF operates from a single 2.7V to 5.5V supply, accommodating various power requirements and simplifying power management.
  • Simple Serial Interface: With an SPI-compatible 3-wire serial interface, this ADC can be easily integrated into a wide range of microcontroller-based systems.
  • Internal Temperature Sensor: An added feature that allows for temperature monitoring within the system, enhancing the functionality of the device.
  • Compact MSOP Package: The LTC2422IMS#PBF comes in a space-saving 10-lead MSOP package, ideal for space-constrained applications.

Applications

The versatility of the LTC2422IMS#PBF makes it a perfect fit for a wide array of applications. Its precise data conversion capabilities are well-suited for:

  • Portable Instrumentation
  • Temperature Measurements
  • Industrial Monitoring and Control Systems
  • Medical Devices
  • Scientific Analysis Equipment

In conclusion, the LTC2422IMS#PBF from Linear Technology is a robust and reliable ADC solution, providing high-precision measurements in a compact form factor. Its integration capabilities, combined with its performance features, make it a valuable component for designers seeking to enhance the accuracy and efficiency of their electronic systems.

You May Also Be Interested in

Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9735 $54.7085
25+ $4.0808 $102.0200
38+ $3.9533 $150.2254
53+ $3.8258 $202.7674
68+ $3.6983 $251.4844
91+ $3.3157 $301.7287
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess