EN
  • EN
  • DE

PZU6.2DB2/DG

Part No PZU6.2DB2/DG
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description Dual Zener diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Win Source Part Number 181809-PZU6.2DB2/DG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PZU6.2DB2/DG CAD Model

Description

The PZU6.2DB2/DG is a state-of-the-art Zener diode produced by NXP Semiconductors, a leader in the electronic components industry. This compact, surface-mount device is designed to provide a reliable voltage regulation solution with its precise voltage control and stability. It is an ideal component for a wide range of electronic applications, from power management to voltage reference circuits.

Key Features

  • Voltage Regulation: The PZU6.2DB2/DG offers a nominal Zener voltage of 6.2V, making it suitable for applications that require a regulated voltage in this range.
  • Power Dissipation: With a power dissipation of 310mW, this Zener diode can handle significant levels of power while maintaining its performance, ensuring long-term reliability.
  • Package: Encased in a small SOD-323 package, the PZU6.2DB2/DG is optimized for high-density circuit boards where space is at a premium.
  • Low Leakage Current: It features a low leakage current, which minimizes power loss and improves efficiency in your circuits.
  • High Surge Capability: The diode has the capacity to withstand surge currents, providing added protection against voltage spikes and enhancing the durability of the end product.

Applications

The versatility of the PZU6.2DB2/DG Zener diode makes it an excellent choice for various applications. It is commonly used in:

  • Consumer electronics such as smartphones, tablets, and laptops
  • Power supply circuits where stable reference voltages are crucial
  • Protection circuits to guard sensitive components from overvoltage conditions
  • Telecommunication devices requiring consistent performance

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality and the PZU6.2DB2/DG is no exception. Each diode is manufactured to meet high industry standards, ensuring both performance and endurance. With its robust design and NXP's rigorous testing, you can expect reliable operation over a wide range of temperatures and conditions.

Conclusion

Whether you are designing a new electronic device or looking to improve an existing one, the PZU6.2DB2/DG Zener diode from NXP offers the performance and reliability you need. Its precise voltage regulation, compact form factor, and robustness make it a top choice for engineers and designers looking for a dependable voltage reference solution.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess