EN
  • EN
  • DE

VDZ16B

Part No VDZ16B
Manufacturer Rohm Semiconductor
Catalog Diodes - Zener - Single
Description Zener diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer Rohm Semiconductor
Win Source Part Number 407806-VDZ16B
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian VDZ16B CAD Model

Description

The VDZ16B is a Zener diode manufactured by Rohm Semiconductor. This diode is specifically designed to provide precise and stable voltage regulation in various electronic applications. It offers a dependable voltage reference, essential for protecting sensitive circuits and components from unwanted voltage spikes or surges. With its compact form factor and durable construction, the VDZ16B ensures consistent and reliable performance even in demanding operational environments.

Applications

  • Voltage stabilization in power supply circuits
  • Overvoltage protection for sensitive electronic equipment
  • Reference voltage generation for analog circuitry
  • Voltage clipping and clamping applications
  • Transient voltage suppression in industrial control systems

Features

  • Precise Zener Voltage: The VDZ16B features a tightly controlled Zener voltage of approximately 16V, providing accurate voltage regulation.
  • Low Reverse Leakage Current: Minimizes power dissipation and improves efficiency in voltage regulation applications.
  • High Surge Current Capability: Offers robust protection against sudden voltage transients and surges.
  • Small Form Factor: Allows for efficient utilization of board space in compact electronic designs.
  • RoHS Compliant: Lead-free and compliant with Restriction of Hazardous Substances directives, making it environmentally friendly.

Benefits

  • Enhanced Circuit Protection: Protects delicate electronic components from voltage overloads and spikes.
  • Stable Voltage Reference: Provides a reliable and consistent voltage source for accurate circuit operation.
  • Increased System Reliability: Reduces the likelihood of component failure and extends the operational life of electronic devices.
  • Simplified Design: Facilitates easier implementation of voltage regulation and protection functions within electronic circuits.
  • Cost-Effective Solution: Delivers a good balance of performance and affordability for a wide array of applications.

Additional Details

The VDZ16B is typically available in surface-mount packages such as SOD-323. Important electrical parameters include a Zener voltage (Vz) of approximately 16V, a low reverse leakage current (Ir), and a power dissipation rating dependent on the package type. Detailed information on specific operating conditions, such as the Zener test current (Izt) and temperature coefficients, can be found in the manufacturer's datasheet. It operates within a broad temperature range, usually from -55°C to +150°C, making it suitable for a range of environments. The forward voltage drop is around 0.9V to 1.1V at a forward current of 10mA. Dynamic impedance is a crucial characteristic, defining the change in Zener voltage relative to the change in Zener current; a lower dynamic impedance means superior voltage regulation. The VDZ16B's characteristics allow for effective voltage regulation and surge protection in sensitive electronic circuits. Always refer to Rohm Semiconductor’s official datasheet for the most accurate and detailed specifications.

You May Also Be Interested in

General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8408 $58.8560
170+ $0.6907 $117.4190
260+ $0.6687 $173.8620
360+ $0.6468 $232.8480
465+ $0.6260 $291.0900
620+ $0.5613 $348.0060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 136,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess