The LTC2404IG#PBF is a high-precision, 24-bit No Latency ΔΣ Analog-to-Digital Converter (ADC) from Linear Technology, designed to offer outstanding performance for a wide range of applications. This state-of-the-art component is ideal for situations where accuracy and resolution are critical, such as in industrial measurement, instrumentation, and medical devices.
Key Features
- Resolution: The LTC2404IG#PBF boasts a 24-bit resolution, ensuring high accuracy in digital representations of analog signals.
- No Latency ΔΣ: Its No Latency Delta-Sigma architecture allows for continuous and immediate data conversion without the delay found in traditional multiplexed Delta-Sigma converters.
- Multiple Input Channels: This ADC features four differential input channels, providing the flexibility to measure multiple signals concurrently.
- Easy Integration: The device comes in a user-friendly SSOP-16 package, making it easy to integrate into various circuit designs.
- Wide Input Range: It accepts input signal ranges of ±2.5V, ±1.25V, and 0V to 2.5V, catering to a variety of signal amplitudes.
- Low Power Consumption: With a typical power consumption of just 1.4mW, the LTC2404IG#PBF is suitable for power-sensitive applications.
Performance Specifications
The LTC2404IG#PBF delivers a high signal-to-noise ratio (SNR) and low noise performance. It also features a 2ppm INL and 0.6ppm RMS noise, which is testament to its precision and stability. The device operates over an industrial temperature range of -40°C to 85°C, ensuring reliability in harsh environments.
Applications
- Process Control Systems
- Temperature Measurements
- Weight and Pressure Measurement
- Data Acquisition Systems
- Medical Instrumentation
Overall, the LTC2404IG#PBF from Linear Technology represents a top-tier solution for designers who demand high-precision analog-to-digital conversion with minimal latency and power consumption. Its robust feature set and versatile application range make it a valuable component in any precision measurement system.