EN
  • EN
  • DE

LTC2389IUK-16#PBF

Part No LTC2389IUK-16#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT PAR/SRL 2.5M 48-QFN / 1-Channel Single ADC SAR 2.5Msps 16-bit Parallel/Serial 48-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 16
Sampling Rate 2.5M
Number of Inputs 1
Input Type Differential, Pseudo-Differential
Data Interface SPI, Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External, Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Features Selectable Address
Operating Temperature Range -40°C ~ 85°C
Package 48-WFQFN Exposed Pad
Manufacturer Package 48-QFN (7x7)
Win Source Part Number 782628-LTC2389IUK-16#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2389-16
Introduction Date May 30, 2012
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2389IUK-16#PBF CAD Model

Description

The LTC2389IUK-16#PBF is a high-performance 16-bit successive approximation register (SAR) analog-to-digital converter (ADC) from Linear Technology, designed to deliver precision and speed for a wide range of applications. With a sampling rate of up to 2 million samples per second (Msps), this ADC provides a potent combination of speed and accuracy, making it an ideal choice for advanced data acquisition systems, medical instruments, and industrial control processes.

Key Features and Benefits

  • High Resolution: The 16-bit resolution ensures high precision in measurements, capturing minute details in the analog signal.
  • Fast Sampling Rate: With a 2Msps conversion rate, the LTC2389IUK-16#PBF can handle high-speed signals and rapidly changing inputs.
  • No Latency: The device features no pipeline delay, which is critical for control loop applications where immediate data processing is required.
  • Flexible Supply Voltage: It operates with a 2.5V to 5.25V analog supply and a 1.7V to 5.25V digital supply, providing versatility in various system designs.
  • Low Power Consumption: The ADC has been optimized for low power operation, which is essential for portable and battery-powered applications.
  • Wide Input Range: It supports a pseudo-differential unipolar input range from 0V to VREF (with VREF up to 5V) and a differential input range of ±VREF/2, giving designers flexibility in signal conditioning.
  • Easy Interface: The LTC2389IUK-16#PBF features a SPI-compatible serial interface, which simplifies the connection to most microcontrollers and digital systems.
  • Durable and Reliable: The product is offered in a robust 48-pin 7mm × 7mm QFN package, suitable for industrial environments with an operating temperature range from -40°C to 125°C.

Applications

The LTC2389IUK-16#PBF is versatile enough to be used in a variety of applications that require high-speed and high-precision data conversion. It is particularly well-suited for:

  • Automated Test Equipment (ATE)
  • Medical Imaging Systems
  • Digital Oscilloscopes
  • Industrial Process Control
  • Data Acquisition Systems

Overall, the LTC2389IUK-16#PBF is a top-tier ADC solution that combines Linear Technology's expertise in precision analog with the need for speed in digital processing, resulting in a product that excels in both performance and flexibility.

You May Also Be Interested in

Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess