EN
  • EN
  • DE

CY7C425-30VIT

Part No CY7C425-30VIT
Manufacturer Rochester Electronics
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1004097-CY7C425-30VIT
Categories OEM Parts(C-E)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CY7C425-30VIT CAD Model

Description

The CY7C425-30VIT is a synchronous FIFO (First-In, First-Out) memory device manufactured by Rochester Electronics. This FIFO is designed for high-speed data buffering and synchronization in various digital systems.

Applications

  • Data Buffering: Used to buffer data between systems operating at different speeds.
  • Data Synchronization: Synchronizes data transfer between asynchronous systems.
  • Communication Systems: Employed in communication systems for data buffering.
  • Digital Signal Processing (DSP): Used in DSP applications for data buffering and synchronization.
  • Image Processing: Found in image processing systems for frame buffering.

Features

  • Synchronous Operation: Operates synchronously with a clock signal.
  • High-Speed Performance: Supports high data transfer rates.
  • FIFO Architecture: Implements a first-in, first-out data storage structure.
  • Status Flags: Provides flags for full, empty, and half-full conditions.
  • Low Power Consumption: Designed for low power operation.
  • 3.3V Operation: Operates at a supply voltage of 3.3V.

Benefits

  • Efficient Data Buffering: Provides efficient buffering of data between systems.
  • Simplified Data Synchronization: Simplifies data synchronization between asynchronous systems.
  • High Performance: Supports high-speed data transfer rates.
  • Reduced Power Consumption: Low power consumption reduces overall system power requirements.
  • Easy Integration: Standard interface allows for easy integration into various systems.

Additional Details

The CY7C425-30VIT is typically supplied in a plastic package such as SOIC or TQFP, ensuring ease of integration into modern electronic systems. Its synchronous operation and status flags simplify the design of data transfer protocols. The device's low power consumption makes it suitable for portable and battery-powered applications. It is often used in networking equipment, video processing systems, and industrial control systems where reliable and high-speed data buffering is required. The part is designed to operate over a standard industrial temperature range. The device features separate read and write clocks for maximum flexibility in data transfer applications.

You May Also Be Interested in

NEC
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Microchip Technology
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess