EN
  • EN
  • DE

LTC2377IMS-16#PBF

Part No LTC2377IMS-16#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SPI 500KSPS 16MSOP / 1-Channel Single ADC SAR 500ksps 16-bit Serial 16-Pin MSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 16
Sampling Rate 500k
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External
Operating Supply Voltage 2.375 V ~ 2.625 V
Voltage - Supply, Digital 2.375 V ~ 2.625 V
Operating Temperature Range -40°C ~ 85°C
Package 16-TFSOP (0.118", 3.00mm Width)
Manufacturer Package 16-MSOP
Win Source Part Number 782606-LTC2377IMS-16#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2377-16
Introduction Date August 12, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2377IMS-16#PBF CAD Model

Description

LTC2377IMS-16#PBF - 16-Bit, 1Msps SAR ADC

The LTC2377IMS-16#PBF is a high-performance 16-bit successive approximation register (SAR) analog-to-digital converter (ADC) brought to you by Linear Technology. This ADC is capable of delivering a sampling rate of up to 1Msps, providing a perfect blend of speed and precision for a wide range of applications including medical imaging, industrial process control, and high-end instrumentation.

Key Features:

  • Resolution: 16-bit resolution offers high precision measurement capabilities, ensuring accurate digital representation of analog signals.
  • Sampling Rate: With a 1Msps maximum sampling rate, the LTC2377IMS-16#PBF can handle fast-changing signals and capture transient events with ease.
  • Low Noise: Engineered for low noise performance, it provides a signal-to-noise ratio (SNR) that ensures clean and reliable data acquisition.
  • Power Efficiency: The device operates with a low power consumption, making it ideal for battery-powered or energy-sensitive applications.
  • No Latency: Zero-latency operation allows for reliable and predictable timing, which is crucial for control loop applications.
  • Flexible Supply Voltage: It supports a wide range of supply voltages, accommodating various system design requirements.
  • Small Package: The device comes in a compact MSOP package, which is suitable for space-constrained applications.

Applications:

  • Medical Imaging Systems
  • Industrial Process Control
  • Data Acquisition Systems
  • High-end Instrumentation
  • Automated Test Equipment

The LTC2377IMS-16#PBF is designed for easy integration into your system with its SPI-compatible serial interface, allowing for simple connection to microcontrollers and digital processors. The robust design ensures reliable operation over the industrial temperature range, making it a versatile choice for demanding environments. Whether you are designing a precision measurement instrument or upgrading an existing system, the LTC2377IMS-16#PBF ADC from Linear Technology offers the performance and reliability you need.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess