EN
  • EN
  • DE

LTC2365ITS8#TRPBF

Part No LTC2365ITS8#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT 1MSPS TSOT23-8 / 1-Channel Single ADC SAR 1Msps 12-bit Serial Automotive 8-Pin TSOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Resolution 12
Sampling Rate 1M
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External
Operating Supply Voltage 2.35 V ~ 3.6 V
Voltage - Supply, Digital 2.35 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Package SOT-23-8 Thin, TSOT-23-8
Manufacturer Package TSOT-23-8
Win Source Part Number 782590-LTC2365ITS8#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2365
Introduction Date April 14, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2365ITS8#TRPBF CAD Model

Description

The LTC2365ITS8#TRPBF is a high-performance 16-bit analog-to-digital converter (ADC) from Linear Technology, designed to deliver precision and speed in a compact and power-efficient package. This ADC is capable of sample rates up to 250 kilosamples per second (ksps), making it an ideal choice for high-speed data acquisition in a variety of applications such as medical imaging, industrial control systems, and communication infrastructure.

Key Features

  • Resolution: 16-bit performance provides high precision for demanding applications.
  • Sample Rate: Fast 250ksps allows for real-time data processing and analysis.
  • Power Efficiency: Low power consumption is ideal for portable and battery-powered devices.
  • Input Range: Flexible input range accommodates a variety of signal levels.
  • Interface: Simple SPI-compatible serial interface ensures easy integration with most microcontrollers and digital systems.
  • Package: Offered in a small SOT-23 package, saving space on PCB designs.
  • Temperature Range: Operates reliably over an industrial temperature range.

Applications

The LTC2365ITS8#TRPBF is versatile and can be used in multiple applications where precision data conversion is crucial. Its high-speed capabilities make it suitable for:

  • Medical Imaging Systems
  • Industrial Process Control
  • Data Acquisition Systems
  • Portable Instrumentation
  • Communications Infrastructure

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC2365ITS8#TRPBF is no exception. It is designed to meet stringent specifications and is manufactured in facilities that follow rigorous quality control processes. This ensures that each ADC delivers consistent performance and reliability for critical applications.

Conclusion

With its combination of speed, precision, and low power consumption, the LTC2365ITS8#TRPBF from Linear Technology stands out as a superior choice for designers looking to incorporate a reliable ADC into their systems. Its compact form factor and ease of use make it a practical solution for a wide range of applications, while its robust design ensures long-term performance.

You May Also Be Interested in

Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess