EN
  • EN
  • DE

PUNHT-34941

Part No PUNHT-34941
Manufacturer L-com
Catalog Custom Parts (N - R)
Description Toolratchet Punch Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1204703-PUNHT-34941
Categories Custom Parts
Manufacturer L-com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PUNHT-34941 CAD Model

Description

The PUNHT-34941 is a specific type of cable assembly manufactured by L-com. While detailed specifications require referencing the specific L-com documentation, it generally is a high-quality cable designed for robust data or signal transmission.

Applications:

  • Networking: Used for connecting network devices, such as routers, switches, and servers.
  • Industrial Automation: Employed in connecting sensors, actuators, and controllers in industrial environments.
  • Telecommunications: Utilized in telecommunications equipment for signal transmission.
  • Data Centers: Deployed in data centers for connecting servers and storage devices.
  • Test and Measurement: Used in connecting test equipment to devices under test.

Features:

  • Shielded Construction: Provides protection against electromagnetic interference (EMI).
  • High-Quality Connectors: Ensures reliable connections and low signal loss.
  • Durable Cable Jacket: Protects the cable from physical damage.
  • Specific Cable Type: Could be Ethernet, serial, or a custom cable based on the application.
  • Custom Lengths: Available in various lengths to suit different installation requirements.

Benefits:

  • Improved Signal Integrity: Minimizes signal degradation for reliable data transmission.
  • Reduced Noise Interference: Provides a clean signal path in noisy environments.
  • Increased System Reliability: Ensures consistent performance in critical applications.
  • Easy Installation: Connectors are designed for quick and easy installation.
  • Long-Term Durability: High-quality materials and construction ensure long-term reliability.

Additional Details:

The specific specifications such as impedance, frequency range, and temperature rating depend on the exact cable type within the PUNHT-34941 series. It is often constructed with materials that comply with RoHS and other environmental standards. The connectors are typically gold-plated to minimize corrosion and ensure optimal signal transmission.

You May Also Be Interested in

NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
NANYA
Need more? Email Us
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
Intel
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
QSI
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 1.8V 1A SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $192.4088 $192.4088
2+ $185.9952 $371.9904
3+ $166.7543 $500.2629
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess