EN
  • EN
  • DE

LTC2360CTS8#TRMPBF

Part No LTC2360CTS8#TRMPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT 100KSPS TSOT23-8 / 1-Channel Single ADC SAR 100ksps 12-bit Serial Automotive 8-Pin TSOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Resolution 12
Sampling Rate 100k
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External
Operating Supply Voltage 2.35 V ~ 3.6 V
Voltage - Supply, Digital 2.35 V ~ 3.6 V
Operating Temperature Range 0°C ~ 70°C
Package SOT-23-8 Thin, TSOT-23-8
Manufacturer Package TSOT-23-8
Win Source Part Number 782582-LTC2360CTS8#TRMPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2360
Introduction Date April 14, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2360CTS8#TRMPBF CAD Model

Description

Linear Technology LTC2360CTS8#TRMPBF - 12-Bit SAR ADC

The LTC2360CTS8#TRMPBF is a state-of-the-art 12-bit analog-to-digital converter (ADC) from Linear Technology, designed for precision measurements in a wide range of applications. This high-performance ADC features a successive approximation register (SAR) architecture that ensures rapid data acquisition with exceptional accuracy and low power consumption.

Operating from a single 5V supply, the LTC2360CTS8#TRMPBF boasts a sample rate of up to 250ksps, making it an excellent choice for applications requiring both high speed and high resolution. The device's tiny form factor, encapsulated in a TSOT-23 package, makes it ideal for space-constrained applications such as portable medical devices, industrial control systems, and battery-powered instruments.

The LTC2360CTS8#TRMPBF is designed with ease of use in mind, featuring a SPI-compatible serial interface that simplifies connections to microcontrollers and DSPs. This interface is also capable of daisy-chaining multiple ADCs for multi-channel applications, providing flexibility and scalability in system design. The ADC's no latency feature ensures reliable and consistent data conversion in real-time monitoring and control systems.

With its advanced design, the LTC2360CTS8#TRMPBF offers excellent dynamic performance, including a Signal-to-Noise Ratio (SNR) of 72dB and a Total Harmonic Distortion (THD) of -85dB. These specifications ensure that the ADC provides clean, accurate analog-to-digital conversions, preserving the integrity of the original signal.

Linear Technology's LTC2360CTS8#TRMPBF also incorporates a shutdown mode that reduces power consumption to a mere 2.5μW, making it an excellent choice for power-sensitive applications. Additionally, the device's guaranteed operation over the industrial temperature range (-40°C to +85°C) ensures reliability in harsh environments.

In summary, the LTC2360CTS8#TRMPBF combines high-speed, high-precision data conversion with low power consumption, all packed into a small, robust package. It is a versatile ADC solution that meets the stringent requirements of modern electronic systems, ensuring accurate and efficient performance across a broad spectrum of applications.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess