EN
  • EN
  • DE

LTC2350LCFW

Part No LTC2350LCFW
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1072127-LTC2350LCFW
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC2350LCFW CAD Model

Description

Introducing the LTC2350LCFW from Linear Technology

The LTC2350LCFW is a high-performance, low-power, 16-bit, octal-channel analog-to-digital converter (ADC) designed to bring precision and efficiency to a wide range of applications. This compact and versatile component is an ideal choice for advanced signal processing tasks where multiple input channels and accurate data conversion are required.

Key Features:

  • High Resolution: With its 16-bit resolution, the LTC2350LCFW ensures that the digital representation of the analog signal is highly accurate, preserving the integrity of the original signal for precise analysis and processing.
  • Octal-Channel Input: The device features eight independently configurable input channels, providing the flexibility to interface with multiple sensors or signals concurrently, which is critical for complex systems that require simultaneous data acquisition.
  • Low Power Consumption: Designed with power efficiency in mind, this ADC operates with a reduced power draw, making it suitable for battery-powered or energy-sensitive applications without compromising performance.
  • Flexible Sampling Rates: The LTC2350LCFW offers a range of sampling rates, allowing users to tailor the data acquisition speed to match the requirements of their specific application.
  • Easy Integration: This ADC comes in a compact LQFP package, ensuring that it can be easily integrated into a variety of design layouts while minimizing the overall footprint on the PCB.

Applications:

The LTC2350LCFW is highly versatile and can be used in a multitude of applications, including:

  • Medical Imaging Systems
  • Industrial Process Control
  • Instrumentation
  • Data Acquisition Systems
  • Communications Equipment

With its robust feature set, the LTC2350LCFW from Linear Technology stands out as a top-tier solution for designers seeking a reliable and precise ADC. Whether it's for medical diagnostics, industrial automation, or advanced communication systems, this component delivers the performance needed to meet the most demanding data conversion challenges.

Technical Support and Resources:

Linear Technology provides comprehensive technical documentation for the LTC2350LCFW, including datasheets, application notes, and design support. Customers can access these resources to expedite the design process and ensure optimal utilization of the ADC in their projects.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess