EN
  • EN
  • DE

LTC2310IMSE-14#PBF

Part No LTC2310IMSE-14#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description LTC2310 - 14-BIT, 2MSPS SAR ADC / 14 Bit Analog to Digital Converter 1 Input 1 SAR 16-MSOP-EP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Linear Technology
Package Bulk
Product Status Obsolete
Number of Bits 14
Sampling Rate (Per Second) 2M
Number of Inputs 1
Input Type Differential, Pseudo-Differential, Single Ended
Data Interface LVDS - Serial, SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 3.13V ~ 3.47V, 4.75V ~ 5.25V
Voltage - Supply, Digital 3.13V ~ 3.47V, 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 16-MSOP-EP
Mounting SMD (SMT)
RoHS Status RoHS non-compliant
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-LTC2310IMSE-14#PBF
Standard Package 1
Win Source Part Number 1072120-LTC2310IMSE-14#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2310IMSE-14#PBF CAD Model

Description

Product Overview: LTC2310IMSE-14#PBF

The LTC2310IMSE-14#PBF is a high-performance, 14-bit, 5Msps, serial sampling Analog-to-Digital Converter (ADC) from Linear Technology, an Analog Devices company. This precision ADC is designed for applications that demand fast, accurate signal conversion with minimal power consumption. It is an ideal choice for advanced medical imaging, high-speed data acquisition systems, communication systems, and industrial instrumentation.

Key Features:

  • Resolution: 14-bit performance provides high precision for demanding applications.
  • Sampling Rate: Fast sampling rate of up to 5Msps enables real-time data acquisition and processing.
  • No Pipeline Delay: The device features no latency, ensuring timely and predictable data conversion, which is critical for closed-loop control systems.
  • Power Efficiency: Low power consumption makes it suitable for battery-powered and portable devices, with typical power dissipation of only 20mW at the full 5Msps rate.
  • Serial Interface: The SPI-compatible serial interface simplifies the connection to microcontrollers and digital signal processors, reducing the number of I/O lines required for data communication.
  • Small Package: Comes in a compact 10-lead MSOP package, saving valuable board space in space-constrained applications.

Applications:

  • Medical Imaging Systems
  • Data Acquisition Systems
  • Communication Infrastructure
  • Industrial Process Control
  • Portable Instrumentation

Technical Specifications:

Parameter Value
Resolution 14 bits
Sampling Rate Up to 5Msps
Power Consumption 20mW (typical at full speed)
Interface SPI-compatible serial
Package 10-lead MSOP

The LTC2310IMSE-14#PBF ADC by Linear Technology provides a blend of speed, precision, and power efficiency, making it a versatile component for a wide array of high-tech applications.

You May Also Be Interested in

Texas Instruments
IC ADC 38TSSOP / Bit Analog to Digital Converter Input 38-TSSOP
Lowest to $17.4443
Cortina
Repeater 600-Pin TBGA
Need more? Email Us
Renesas Electronics America
IC DAC 16BIT A-OUT 56VFQFPN / 16 Bit Digital to Analog Converter 2 56-VFQFPN (8x8)
Lowest to $48.9628
Cirrus Logic Inc.
DAC 2-CH Delta-Sigma 24-bit 14-Pin SOIC T/R
Lowest to $2.4744
Analog Devices Inc.
IC CHANNEL PROTECTOR SGL 8MSOP /
Lowest to $2.5382
Analog Devices Inc.
IC ADC 24BIT SAR 16TSSOP / 24 Bit Analog to Digital Converter 1 Input 1 SAR 16-TSSOP
Lowest to $46.9805
Texas Instruments
ADC Single SAR 40ksps 16-bit Parallel/Serial 28-Pin SOIC T/R
Need more? Email Us
Maxim Integrated
DAC 1-CH Resistor-String 16-bit 16-Pin TQFN EP T/R
Lowest to $11.7875
Texas Instruments
IC ADC 12BIT SAR 8VSSOP / 12 Bit Analog to Digital Converter 2 Input 1 SAR 8-VSSOP
Lowest to $8.6294

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess