EN
  • EN
  • DE

LTC2293CUK16PBF

Part No LTC2293CUK16PBF
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072115-LTC2293CUK16PBF
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC2293CUK16PBF CAD Model

Description

LTC2293CUK16PBF: A High-Performance ADC from Linear Technology

The LTC2293CUK16PBF is a state-of-the-art analog-to-digital converter (ADC) designed for applications that demand high-speed data acquisition and exceptional performance. This product, manufactured by Linear Technology (now part of Analog Devices), is well-suited for a wide range of applications, including medical imaging, communications systems, and industrial data acquisition.

Key Features

  • Resolution: The LTC2293CUK16PBF offers a 12-bit resolution, providing fine detail in the digital representation of the analog input signal.
  • Sampling Rate: With a maximum sampling rate of 80Msps (Mega samples per second), this ADC is capable of converting analog signals at high speeds without sacrificing accuracy or performance.
  • Dual ADC Channels: It features dual ADC channels, enabling simultaneous sampling and processing of two separate input signals, which is ideal for complex systems that require multi-channel data acquisition.
  • Low Power Consumption: The device is designed with power efficiency in mind, featuring a low power consumption of just 135mW at the full 80Msps sampling rate.
  • Input Range: The LTC2293CUK16PBF operates with an input range of ±1V, accommodating a variety of signal amplitudes.
  • Package: It comes in a compact 48-lead 7mm × 7mm QFN package, which is suitable for space-constrained applications.

Performance and Reliability

The LTC2293CUK16PBF is designed to deliver high-fidelity and accurate digital data from analog inputs. Its SNR (Signal-to-Noise Ratio) and SFDR (Spurious-Free Dynamic Range) specifications ensure that signals are digitized with minimal noise and distortion. The ADC's differential inputs provide improved noise immunity and allow for differential signal acquisition, which is beneficial in environments with common-mode noise.

Applications

Due to its high-speed performance and dual-channel capability, the LTC2293CUK16PBF is an excellent choice for advanced digital oscilloscopes, spectrum analyzers, and multi-channel data logging systems. Its robust design also makes it suitable for harsh industrial environments where reliability and precision are critical.

Conclusion

The LTC2293CUK16PBF from Linear Technology is a versatile and powerful ADC that offers engineers the speed, precision, and reliability required for today's demanding electronic applications. Whether used in communication infrastructure or precision measurement equipment, this ADC stands out as a top choice for professionals seeking top-tier data conversion solutions.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
Linear Technology
Lowest to $2.0374
IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess