EN
  • EN
  • DE

LTC2285CUP#TRPBF

Part No LTC2285CUP#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC DUAL 14BIT 125MSPS 64QFN / 2-Channel Dual ADC Pipelined 125Msps 14-bit Parallel 64-Pin QFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Resolution 14
Sampling Rate 125M
Number of Inputs 2
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 2
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 2.85 V ~ 3.4 V
Voltage - Supply, Digital 2.85 V ~ 3.4 V
Features Simultaneous Sampling
Operating Temperature Range 0°C ~ 70°C
Package 64-WFQFN Exposed Pad
Manufacturer Package 64-QFN (9x9)
Win Source Part Number 782525-LTC2285CUP#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2285
Introduction Date July 05, 2006
ECCN 3A991.c.3
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2285CUP#TRPBF CAD Model

Description

Linear Technology LTC2285CUP#TRPBF

The LTC2285CUP#TRPBF is a high-performance, low-power, 14-bit, 125Msps (Mega samples per second) analog-to-digital converter (ADC) designed to provide exceptional performance and versatility in a wide range of applications. Manufactured by Linear Technology, a leader in analog integrated circuits, this ADC is an ideal solution for demanding signal processing tasks where accuracy and speed are critical.

Key Features:

  • High Resolution: With its 14-bit resolution, the LTC2285CUP#TRPBF delivers fine detail in signal conversion, ensuring that even the subtlest nuances in the analog input are captured accurately.
  • Fast Sampling Rate: The ability to sample at speeds up to 125Msps allows this ADC to handle high-frequency signals with ease, making it suitable for applications such as digital oscilloscopes, wireless communication, and radar systems.
  • Low Power Consumption: Despite its high performance, the LTC2285CUP#TRPBF is designed for efficiency, with a low power consumption that makes it ideal for portable and battery-powered devices.
  • Differential Inputs: The differential input structure provides improved noise immunity and allows for the accurate capture of small signal variations, which is critical for high-precision measurements.
  • Easy Interface: A parallel LVDS (Low-Voltage Differential Signaling) output interface ensures easy integration with digital signal processors (DSPs) and field-programmable gate arrays (FPGAs), simplifying the design of complex systems.

Applications:

The versatility of the LTC2285CUP#TRPBF makes it suitable for a variety of high-speed data acquisition systems, including:

  • Medical Imaging Equipment
  • Telecommunications Infrastructure
  • Industrial Process Control
  • High-speed Data Acquisition Systems
  • Aerospace and Defense Electronics

With its exceptional performance, the LTC2285CUP#TRPBF from Linear Technology stands out as a top choice for engineers and designers looking to push the boundaries of speed and precision in their digital conversion applications. The compact QFN package ensures a small footprint on the PCB, further enhancing its appeal for space-constrained designs.

Whether you're upgrading existing systems or developing new cutting-edge technology, the LTC2285CUP#TRPBF ADC offers the reliability and performance needed to deliver accurate, high-speed data conversion in a variety of challenging environments.

You May Also Be Interested in

Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess