EN
  • EN
  • DE

LTC2274CUJ#TRPBF

Part No LTC2274CUJ#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16-BIT 105MSPS 40-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Number of Bits 16
Sampling Rate 105M
Number of Inputs 1
Input Type Differential
Data Interface JESD204
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 3.135 V to 3.465 V
Digital Supply Voltage 3.135 V to 3.465 V
Features PGA
Temperature Range - Operating 0°C to 70°C
Case / Package 40-QFN (6x6)
Win Source Part Number 303237-LTC2274CUJ#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2274CUJ#TRPBF CAD Model

Description

The LTC2274CUJ#TRPBF is a high-performance 16-bit Analog-to-Digital Converter (ADC) from Linear Technology, designed for applications requiring high precision and fast sampling rates. This ADC is capable of converting analog signals to digital data at rates up to 105 mega-samples per second (Msps), making it an ideal choice for advanced digital signal processing (DSP) systems, medical imaging, telecommunications, and industrial instrumentation.

Key Features:

  • High Resolution: The LTC2274CUJ#TRPBF offers a 16-bit resolution, ensuring detailed and accurate digital representations of the input analog signals.
  • Fast Sampling Rate: With a maximum sampling rate of 105Msps, this ADC can handle high-speed signals and rapidly changing inputs, perfect for capturing high-frequency data.
  • Low Noise Performance: The device boasts an excellent signal-to-noise ratio (SNR), providing clean and reliable data conversion for sensitive applications.
  • Single 3.3V Supply: The ADC operates on a single 3.3V power supply, simplifying power management in system design.
  • Differential Inputs: Differential input capability enables the rejection of common-mode noise and improves the signal integrity for high-precision measurements.
  • Serial LVDS Outputs: The use of Low-Voltage Differential Signaling (LVDS) for the output interface ensures fast data transfer rates with reduced signal crosstalk and electromagnetic interference (EMI).

Applications:

  • Wireless and Wired Broadband Communications
  • High-Speed Data Acquisition Systems
  • Medical Imaging Equipment
  • Professional Video and Camera Systems
  • Test and Measurement Instruments

The LTC2274CUJ#TRPBF is available in a compact QFN (Quad Flat No-lead) package, making it suitable for space-constrained applications while providing excellent thermal performance. Its robust design and high reliability make it an excellent choice for demanding environments where precision and speed are critical.

Linear Technology's commitment to high-quality components ensures that the LTC2274CUJ#TRPBF ADC meets the stringent requirements of modern electronic systems, providing designers with a dependable and efficient solution for their data conversion needs.

You May Also Be Interested in

Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess