EN
  • EN
  • DE

LTC2270IUP#PBF

Part No LTC2270IUP#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT PAR 20M 64-QFN / 2-Channel Dual ADC Pipelined 20Msps 16-bit Parallel 64-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 16
Sampling Rate 20M
Number of Inputs 2
Input Type Differential
Data Interface LVDS - Parallel, Parallel
Configuration S/H-ADC
Number of Converters 2
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 1.7 V ~ 1.9 V
Voltage - Supply, Digital 1.7 V ~ 1.9 V
Features Simultaneous Sampling
Operating Temperature Range -40°C ~ 85°C
Package 64-WFQFN Exposed Pad
Manufacturer Package 64-QFN (9x9)
Win Source Part Number 782514-LTC2270IUP#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2270
Introduction Date August 14, 2012
ECCN 3A991.c.4
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2270IUP#PBF CAD Model

Description

Product Overview: LTC2270IUP#PBF

The LTC2270IUP#PBF is a high-performance 16-bit Analog-to-Digital Converter (ADC) from Linear Technology, designed to deliver exceptional accuracy and speed for a wide range of applications. This ADC is capable of sample rates up to 105Msps, making it an excellent choice for demanding signal processing tasks such as medical imaging, communications systems, and industrial instrumentation.

Key Features

  • Resolution: 16-bit performance ensures high precision in digital representation of analog signals.
  • Sampling Rate: Fast sampling rate of up to 105Msps enables the capture of rapidly changing signals.
  • Low Noise: Features a low noise floor, which improves signal fidelity and dynamic range.
  • Power Efficiency: With a 1.8V supply voltage, the LTC2270IUP#PBF operates efficiently, minimizing power consumption for battery-powered or energy-conscious applications.
  • Differential Inputs: Differential input structure provides improved noise immunity and allows for the accurate capture of small signal variations.
  • No Missing Codes: Guarantees no missing codes over the full operating temperature range, ensuring reliable performance.
  • Wide Operating Temperature Range: Industrial temperature range from -40°C to +85°C, making it suitable for harsh environments.
  • Small Package: The compact QFN package allows for integration into space-constrained designs.

Applications

The LTC2270IUP#PBF is ideal for a variety of high-speed data acquisition systems, including:

  • Medical Imaging Systems
  • Professional Video Cameras
  • Telecommunications Infrastructure
  • Test and Measurement Equipment
  • Industrial Process Control
  • High-speed Data Acquisition Systems

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC2270IUP#PBF is no exception. It is designed to meet stringent specifications and undergoes rigorous testing to ensure performance and reliability. With its robust design and proven technology, the LTC2270IUP#PBF is a reliable choice for engineers looking to integrate a high-quality ADC into their designs.

Whether you are developing advanced medical equipment or designing a high-speed communication system, the LTC2270IUP#PBF from Linear Technology offers the precision, speed, and reliability needed to achieve exceptional performance.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $167.8948 $167.8948
2+ $150.5264 $301.0528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 280 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess