EN
  • EN
  • DE

LTC2266CUJ-12#TRPBF

Part No LTC2266CUJ-12#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT 80MSPS DUAL 40QFN / 2-Channel Dual ADC Pipelined 80Msps 12-bit Serial LVDS 40-Pin QFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Resolution 12
Sampling Rate 80M
Number of Inputs 2
Input Type Differential
Data Interface LVDS - Serial
Configuration S/H-ADC
Number of Converters 2
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 1.7 V ~ 1.9 V
Voltage - Supply, Digital 1.7 V ~ 1.9 V
Features Simultaneous Sampling
Operating Temperature Range 0°C ~ 70°C
Package 40-WFQFN Exposed Pad
Manufacturer Package 40-QFN (6x6)
Win Source Part Number 782506-LTC2266CUJ-12#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2266
Introduction Date October 16, 2009
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2266CUJ-12#TRPBF CAD Model

Description

LTC2266CUJ-12#TRPBF - High-Performance ADC from Linear Technology

The LTC2266CUJ-12#TRPBF is a state-of-the-art 12-bit Analog-to-Digital Converter (ADC) designed by Linear Technology, now part of Analog Devices, which delivers exceptional performance with a sampling rate of up to 125Msps. This high-speed ADC is particularly suitable for applications requiring high data acquisition speeds without compromising on accuracy or power efficiency.

Key Features

  • Resolution: 12-bit performance allows for precise digital representation of analog signals, making it ideal for high-precision applications.
  • Sampling Rate: With a fast sampling rate of 125Msps, this ADC is capable of converting analog input signals to digital data at high speeds, suitable for demanding applications such as medical imaging, communications, and instrumentation.
  • Low Power Consumption: The LTC2266CUJ-12#TRPBF is designed to operate with low power, consuming only 149mW at the full 125Msps rate, which is beneficial for power-sensitive applications.
  • Wide Input Bandwidth: The device features a wide analog input bandwidth that supports a variety of signal frequencies, ensuring flexibility across different use cases.
  • Output Format: It offers a user-friendly LVDS (Low-Voltage Differential Signaling) digital output, which minimizes digital noise and is compatible with a broad range of digital signal processors and FPGAs.
  • Package: The ADC comes in a compact 40-pin QFN package, which is ideal for space-constrained applications.

Applications

The LTC2266CUJ-12#TRPBF is versatile and can be used in a multitude of applications, including:

  • Wireless and Wired Broadband Communications
  • Radar and Satellite Communication Systems
  • Digital Oscilloscopes
  • Medical Imaging Systems
  • Industrial Imaging and Non-Destructive Testing

Linear Technology's commitment to high-quality components ensures that the LTC2266CUJ-12#TRPBF ADC provides reliable and consistent performance. Its robust design and advanced features make it a go-to solution for engineers and designers looking to integrate a high-speed ADC into their systems. Whether for commercial, industrial, or high-reliability environments, this ADC offers the precision and speed required for complex and demanding applications.

You May Also Be Interested in

Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.4816 $73.4448
5+ $20.0875 $100.4375
8+ $19.4597 $155.6776
11+ $18.8320 $207.1520
14+ $18.2043 $254.8602
19+ $16.3211 $310.1009
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess