EN
  • EN
  • DE

LTC2260IUJ-12#PBF

Part No LTC2260IUJ-12#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT PIPELINED 40QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Tube
Number of Bits 12
Sampling Rate (Per Second) 105M
Number of Inputs 1
Input Type Differential
Data Interface LVDS - Parallel, Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture Pipelined
Reference Type External, Internal
Voltage - Supply, Analog 1.7V ~ 1.9V
Voltage - Supply, Digital 1.7V ~ 1.9V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 40-WFQFN Exposed Pad
Supplier Device Package 40-QFN (6x6)
Mounting Style SMD
Part Number Series LTC2260
Manufacturer Pack Quantity 61
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814271-LTC2260IUJ-12#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2260IUJ-12#PBF CAD Model

Description

LTC2260IUJ-12#PBF - A High-Performance 12-Bit ADC from Linear Technology

The LTC2260IUJ-12#PBF is a cutting-edge 12-bit Analog-to-Digital Converter (ADC) designed by Linear Technology, renowned for its high-performance semiconductor products. This ADC is part of Linear Technology's LTC2260 series, which is well-known for delivering exceptional accuracy and speed, making it an ideal solution for a wide range of applications that require high-fidelity signal processing, such as medical imaging, communication systems, and industrial instrumentation.

Key Features

  • Resolution: The LTC2260IUJ-12#PBF offers a 12-bit resolution, providing fine granularity for converting analog signals into digital data.
  • Sampling Rate: With a maximum sampling rate of up to 170Msps (Mega samples per second), this ADC can handle high-speed signals with ease, ensuring that data is captured accurately and without loss.
  • Low Power Consumption: Designed with power efficiency in mind, this device operates with a low power consumption, making it suitable for battery-powered devices and applications where energy efficiency is crucial.
  • Small Form Factor: The compact 40-lead QFN package (5mm x 5mm) allows for integration into space-constrained designs without sacrificing performance.
  • Digital Output: It features a user-selectable LVDS or CMOS outputs, providing flexibility in interfacing with a variety of digital systems.
  • Input Range: The LTC2260IUJ-12#PBF supports a pseudo-differential unipolar input range, which simplifies the analog input circuitry.

Applications

The versatility of the LTC2260IUJ-12#PBF makes it suitable for a broad spectrum of applications. Its high-speed capabilities are perfect for digital oscilloscopes, spectrum analyzers, and wireless receivers. Additionally, its precision and speed make it an excellent choice for medical imaging systems, such as MRI and CT scanners, where capturing high-quality data is critical.

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC2260IUJ-12#PBF is no exception. It is designed to meet stringent industry standards, ensuring reliable performance in even the most demanding environments. The part number suffix 'PBF' indicates that the device is lead-free and RoHS compliant, aligning with environmental standards and regulations.

Overall, the LTC2260IUJ-12#PBF from Linear Technology represents a blend of performance, efficiency, and reliability, making it a top choice for designers seeking a high-quality 12-bit ADC solution.

You May Also Be Interested in

Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $84.2106 $84.2106
2+ $81.5790 $163.1580
3+ $78.9474 $236.8422
4+ $76.3158 $305.2632
5+ $68.4211 $342.1055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess