EN
  • EN
  • DE

LTC2233IUK#PBF

Part No LTC2233IUK#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT 80MSPS SAMPLE 48QFN / 1-Channel Single ADC Pipelined 80Msps 10-bit Parallel 48-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 10
Sampling Rate 80M
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 3.1 V ~ 3.5 V
Voltage - Supply, Digital 3.1 V ~ 3.5 V
Operating Temperature Range -40°C ~ 85°C
Package 48-WFQFN Exposed Pad
Manufacturer Package 48-QFN (7x7)
Win Source Part Number 782452-LTC2233IUK#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2233
Introduction Date July 30, 2004
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2233IUK#PBF CAD Model

Description

Product Overview: LTC2233IUK#PBF

The LTC2233IUK#PBF is a high-performance, low-power 10-bit analog-to-digital converter (ADC) from Linear Technology, designed to meet the rigorous demands of advanced digital signal processing (DSP) applications. With a sampling rate of up to 105Msps, this ADC provides the speed and accuracy required for high-speed data acquisition, imaging systems, and communication applications.

Key Features

  • Resolution: 10-bit performance ensures fine quantization levels for precise signal representation.
  • High Sampling Rate: Capable of sampling analog signals at up to 105 million samples per second (105Msps), making it ideal for high-frequency applications.
  • Differential Inputs: The device supports differential inputs, which enhances noise immunity and improves signal integrity.
  • Low Power Consumption: Optimized for power efficiency, the LTC2233IUK#PBF consumes minimal power, reducing thermal issues and extending battery life in portable devices.
  • Single 3.3V Supply: Operates on a single 3.3V supply, simplifying power supply design.
  • Output Interface: Features a CMOS or LVDS output interface, providing flexibility in system design and compatibility with a wide range of digital processors.

Applications

The LTC2233IUK#PBF is versatile enough to be used in a variety of applications, including:

  • Wireless and Wired Broadband Communications
  • Radar and Satellite Communication Systems
  • Medical Imaging Equipment
  • Industrial Instrumentation
  • High-Speed Data Acquisition Systems

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC2233IUK#PBF is no exception. It is designed to operate reliably over an industrial temperature range, ensuring performance in even the most challenging environments. This product is available in a compact QFN-48 package, which is RoHS compliant and designed for space-constrained applications.

Conclusion

The LTC2233IUK#PBF ADC from Linear Technology is a robust, high-speed data converter that combines speed, precision, and power efficiency. Its comprehensive feature set and versatile application range make it an excellent choice for designers seeking to optimize their high-performance systems.

You May Also Be Interested in

Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.2148 $51.0740
12+ $8.3814 $100.5768
19+ $8.1195 $154.2705
26+ $7.8575 $204.2950
33+ $7.5956 $250.6548
45+ $6.8099 $306.4455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess