EN
  • EN
  • DE

TISP8250

Part No TISP8250
Manufacturer Bourns Inc.
Catalog TVS - Thyristors
Description UNIDIRECTIONAL P-GATE THYRISTOR OVERVOLTAGE AND OVERCURRENT PROTECTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Bourns Inc.
Win Source Part Number 1267578-TISP8250
Manufacturer Homepage www.bourns.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TISP8250 CAD Model

Description

The TISP8250 is a programmable solid-state protector designed to protect telecommunication equipment from damaging overvoltage transients. This device offers robust protection against lightning surges and power induction, ensuring the reliable operation of sensitive electronic circuits.

Applications

  • Telecommunication line cards: Protection against lightning and power surges.
  • Central office equipment: Safeguarding sensitive electronic components.
  • Customer premises equipment (CPE): Protecting devices such as modems and routers.
  • Data transmission lines: Ensuring data integrity by preventing overvoltage damage.
  • Analog interfaces: Provides protection for analog interfaces in various communication systems.

Features

  • Programmable crowbar voltage: Allows for precise overvoltage protection levels to be set.
  • Solid-state design: Provides faster response times and greater reliability compared to traditional protection methods.
  • Low on-state voltage: Minimizes voltage drop during normal operation, ensuring efficient signal transmission.
  • High surge current capability: Withstands high surge currents, providing robust protection against severe transients.
  • Small form factor: Facilitates easy integration into compact electronic designs.

Benefits

  • Enhanced equipment reliability: Protects sensitive electronic components from overvoltage damage, extending the lifespan of telecommunications equipment.
  • Reduced downtime: Prevents equipment failure due to voltage surges, minimizing disruptions to communication services.
  • Improved system performance: Ensures stable and reliable operation of telecommunication systems.
  • Cost-effective protection: Offers a cost-efficient solution for safeguarding electronic equipment against overvoltage transients.
  • Compliance with industry standards: Meets industry standards for overvoltage protection in telecommunication applications.

Additional Details

The TISP8250 utilizes a thyristor-based crowbar circuit, which rapidly shorts the line when an overvoltage condition is detected. The crowbar voltage can be programmed using external resistors, allowing the protection level to be tailored to the specific application requirements. This device is designed to meet the stringent requirements of telecommunication equipment, providing a reliable and effective solution for overvoltage protection. It's crucial to consult the datasheet for precise programming instructions and electrical characteristics to guarantee optimal performance and protection.

You May Also Be Interested in

Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Lowest to $0.2580
Littelfuse Inc.
THYRISTOR 120V 100A SMA
Need more? Email Us
Bourns Inc.
PROTECTOR SINGLE BIDIRECTIONAL
Need more? Email Us
Littelfuse Inc.
SIDACTOR SLIC DUAL PORT SMD / 170V Off-State 170 A Ipp TVS Thyristor 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Littelfuse Inc.
SIDACTOR BI 15V 150A DO214
Lowest to $2.7517
Littelfuse Inc.
THYRISTOR 130V 100A SMA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 170V 150A SMA
Need more? Email Us
Bourns Inc.
PROTECTOR SINGLE BIDIRECTIONAL
Lowest to $1.5882
Littelfuse Inc.
THYRISTOR 190V 100A SMA
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6861 $58.3185
210+ $0.5625 $118.1250
320+ $0.5452 $174.4640
440+ $0.5278 $232.2320
570+ $0.5105 $290.9850
760+ $0.4574 $347.6240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess