EN
  • EN
  • DE

LTC2222IUK-11#TRPBF

Part No LTC2222IUK-11#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 11BIT 105MSPS SAMPL 48QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Number of Bits 12
Sampling Rate 105M
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface LVDS - Parallel, Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 3.1 V to 3.5 V
Digital Supply Voltage 3.1 V to 3.5 V
Temperature Range - Operating -40°C to 85°C
Case / Package 48-QFN (7x7)
Win Source Part Number 131344-LTC2222IUK-11#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2222IUK-11#TRPBF CAD Model

Description

The LTC2222IUK-11#TRPBF is a cutting-edge analog-to-digital converter (ADC) developed by Linear Technology, now part of Analog Devices, designed for applications that demand high-speed data acquisition with superior accuracy. This high-performance ADC offers a sampling rate of 11Msps (mega samples per second), making it an ideal choice for a broad range of applications, including medical imaging, digital communication, and instrumentation.

Key Features:

  • High-Speed Performance: With a sampling rate of 11Msps, this ADC ensures rapid data conversion, which is essential for high-bandwidth applications.
  • Resolution: The LTC2222IUK-11#TRPBF boasts a 12-bit resolution, providing fine detail in signal representation for precise measurements.
  • Low Power Consumption: Designed for efficiency, this ADC operates with a low power consumption, making it suitable for portable and battery-powered devices.
  • Wide Input Bandwidth: The device features a wide input bandwidth that supports a variety of signal frequencies, enhancing its versatility in different application scenarios.
  • Differential Inputs: Differential inputs offer improved noise immunity, which is critical for maintaining signal integrity in noisy environments.
  • Easy Integration: The LTC2222IUK-11#TRPBF comes in a compact QFN package, facilitating easy integration into space-constrained designs.

Applications:

  • Medical Imaging Systems
  • Test and Measurement Equipment
  • Digital Communication Systems
  • Data Acquisition Systems
  • Instrumentation

The LTC2222IUK-11#TRPBF is engineered to deliver reliable performance in harsh environments, featuring an industrial temperature range and robust construction. Its tape and reel packaging (indicated by the #TRPBF suffix) makes it suitable for automated assembly processes, streamlining the manufacturing workflow for electronic devices.

Overall, the LTC2222IUK-11#TRPBF from Linear Technology represents a blend of speed, precision, and efficiency, making it a top-tier choice for designers looking to enhance the performance of their high-speed data acquisition systems.

You May Also Be Interested in

Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess