EN
  • EN
  • DE

LTC2221IUP#PBF

Part No LTC2221IUP#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12-BIT 135MSPS 64-QFN / 1-Channel Single ADC Pipelined 135Msps 12-bit Parallel 64-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 12
Sampling Rate 135M
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface LVDS - Parallel, Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 3.1 V ~ 3.5 V
Voltage - Supply, Digital 3.1 V ~ 3.5 V
Operating Temperature Range -40°C ~ 85°C
Package 64-WFQFN Exposed Pad
Manufacturer Package 64-QFN (9x9)
Win Source Part Number 782426-LTC2221IUP#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2221
Introduction Date October 27, 2004
ECCN 3A991.c.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2221IUP#PBF CAD Model

Description

The LTC2221IUP#PBF is a cutting-edge analog-to-digital converter (ADC) from Linear Technology, designed for applications that demand high speed and precision. This product is part of Linear Technology's extensive range of data conversion solutions, and it is specifically tailored for applications such as medical imaging, communication systems, and instrumentation that require fast, accurate digital representations of analog signals.

Key Features:

  • Resolution: The LTC2221IUP#PBF boasts a 12-bit resolution, providing fine detail in the digital output for nuanced and precise signal representation.
  • Sampling Rate: With a maximum sampling rate of 250Msps (mega samples per second), this ADC is capable of converting high-frequency analog signals without missing critical data points, making it ideal for high-speed applications.
  • Low Noise Performance: The design of the LTC2221IUP#PBF ensures low noise levels, which is crucial for maintaining signal integrity and accuracy in sensitive applications.
  • Power Efficiency: Despite its high-speed capabilities, the LTC2221IUP#PBF is designed to be power-efficient, reducing the thermal footprint and power consumption of the systems in which it is used.
  • Interface: The device features a user-friendly parallel LVDS (Low-Voltage Differential Signaling) output interface, which minimizes digital output noise and allows for robust, high-speed data transmission.
  • Package: It comes in a compact 64-pin QFN package, which is suitable for space-constrained applications while providing excellent thermal performance.

Applications:

  • Medical Imaging Systems
  • High-speed Data Acquisition
  • Digital Oscilloscopes
  • Communications Systems
  • Instrumentation and Test Equipment

The LTC2221IUP#PBF from Linear Technology is an ideal choice for designers looking for an ADC that combines high-speed operation with precision and power efficiency. Its robust feature set ensures that it can meet the rigorous demands of modern electronic systems, providing reliable and accurate data conversion in a variety of challenging environments.

You May Also Be Interested in

Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess