EN
  • EN
  • DE

LTC2206CUK-14#TRPBF

Part No LTC2206CUK-14#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14-BIT 80MSPS 48-QFN / 1-Channel Single ADC Pipelined 80Msps 14-bit Parallel 48-Pin QFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Resolution 14
Sampling Rate 80M
Number of Inputs 1
Input Type Differential
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 3.135 V ~ 3.465 V
Voltage - Supply, Digital 3.135 V ~ 3.465 V
Features PGA
Operating Temperature Range 0°C ~ 70°C
Package 48-WFQFN Exposed Pad
Manufacturer Package 48-QFN (7x7)
Win Source Part Number 782415-LTC2206CUK-14#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2206
Introduction Date May 17, 2006
ECCN 3A991.c.3
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2206CUK-14#TRPBF CAD Model

Description

The LTC2206CUK-14#TRPBF is a cutting-edge high-speed, 14-bit Analog-to-Digital Converter (ADC) designed by Linear Technology, a brand renowned for precision and quality in the field of analog integrated circuits. This ADC is part of a family of high-performance converters that offer a seamless blend of speed and resolution, making it an ideal choice for diverse applications such as telecommunications, imaging systems, and medical equipment.

Key Features

  • High Resolution: With 14 bits of resolution, the LTC2206CUK-14#TRPBF ensures high fidelity in digital representation of analog signals, enabling precise measurements and signal processing.
  • Fast Sampling Rate: The device boasts a sampling rate of up to 80Msps (Mega-samples per second), providing the speed necessary to handle rapid signal changes and high-frequency inputs.
  • Low Power Consumption: Designed for efficiency, the LTC2206CUK-14#TRPBF consumes only 490mW at the full 80Msps rate, making it suitable for power-sensitive applications.
  • Flexible Input Range: It features a programmable input range, allowing users to optimize the converter for specific signal amplitudes.
  • Output Format: The converter supports CMOS or LVDS digital outputs, providing versatility in interfacing with various digital systems.
  • No Missing Codes: Guaranteed performance with no missing codes over the full operating temperature range.
  • Packaging: The device comes in a compact (5mm x 7mm) QFN package, suitable for space-constrained applications.

Applications

The LTC2206CUK-14#TRPBF is designed to cater to a wide array of high-speed data acquisition needs. It is particularly well-suited for:

  • Wireless and Wired Broadband Communications
  • High-speed Data Acquisition Systems
  • Radar and Satellite Communication Systems
  • Digital Oscilloscopes
  • Medical Imaging Devices

With its high resolution and speed, the LTC2206CUK-14#TRPBF from Linear Technology is a robust solution for designers looking to improve the performance and efficiency of their digital data acquisition systems.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess