EN
  • EN
  • DE

LTC2205CUK#TRPBF

Part No LTC2205CUK#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16-BIT 65MSPS 48-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Number of Bits 16
Sampling Rate 65M
Number of Inputs 1
Input Type Differential
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 3.135 V to 3.465 V
Digital Supply Voltage 3.135 V to 3.465 V
Features PGA
Temperature Range - Operating 0°C to 70°C
Case / Package 48-QFN (7x7)
Win Source Part Number 303226-LTC2205CUK#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2205CUK#TRPBF CAD Model

Description

Linear Technology's LTC2205CUK#TRPBF High-Speed ADC

The LTC2205CUK#TRPBF is a cutting-edge analog-to-digital converter (ADC) from Linear Technology, designed to deliver high-performance data conversion for a wide range of demanding applications. This 16-bit ADC operates at a 125Msps sampling rate, ensuring precise and rapid conversion of analog signals to digital data, which is essential for high-speed signal processing tasks.

At the heart of the LTC2205CUK#TRPBF is Linear Technology's advanced design, which provides a perfect blend of speed, accuracy, and power efficiency. The device features a differential input range of ±1V, which makes it suitable for capturing high-frequency signals with great fidelity. Additionally, the ADC boasts an impressive Signal-to-Noise Ratio (SNR) of 76dB and a Spurious-Free Dynamic Range (SFDR) of 90dB, allowing for the capture of signals with minimal noise and distortion.

The LTC2205CUK#TRPBF is housed in a compact 7mm x 7mm QFN package, making it an excellent choice for space-constrained applications. Its small footprint does not compromise on functionality or performance, as the ADC includes features like a flexible output driver, programmable digital filters, and a shutdown mode that reduces power consumption when the ADC is not in active use.

Designed for versatility, this product is well-suited for a variety of applications, including communications systems, medical imaging, industrial instrumentation, and radar systems. Its robust design ensures reliable operation in harsh environments, and it is specified for operation over the industrial temperature range of -40°C to 85°C.

For engineers and designers looking for high-speed data conversion with exceptional accuracy and efficiency, the LTC2205CUK#TRPBF from Linear Technology is an excellent choice. Its advanced features and performance specifications make it a key component in the development of sophisticated electronic systems that require the highest levels of data integrity and speed.

Overall, the LTC2205CUK#TRPBF represents Linear Technology's commitment to providing high-quality, high-performance components that meet the evolving needs of the electronics industry.

You May Also Be Interested in

Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $113.3583 $113.3583
2+ $109.7015 $219.4030
3+ $106.0448 $318.1344
4+ $95.0747 $380.2988
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,080 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess