EN
  • EN
  • DE

LTC2150CUJ-12#PBF

Part No LTC2150CUJ-12#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT 170MSPS 40QFN / 1-Channel Single ADC Pipelined 170Msps 12-bit Parallel 40-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 12
Sampling Rate 170M
Number of Inputs 1
Input Type Differential
Data Interface LVDS - Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 1.7 V ~ 1.9 V
Voltage - Supply, Digital 1.7 V ~ 1.9 V
Operating Temperature Range 0°C ~ 70°C
Package 40-WFQFN Exposed Pad
Manufacturer Package 40-QFN (6x6)
Win Source Part Number 782342-LTC2150CUJ-12#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2150
Introduction Date November 17, 2011
ECCN 3A991.c.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2150CUJ-12#PBF CAD Model

Description

The LTC2150CUJ-12#PBF is a high-performance, 12-bit Analog-to-Digital Converter (ADC) from Linear Technology, designed to deliver exceptional speed and accuracy for demanding applications. This state-of-the-art component is a perfect solution for a wide range of applications, including medical imaging systems, communications, digital oscilloscopes, and radar systems where precision and speed are critical.

Key Features

  • Resolution: The device boasts a 12-bit resolution, ensuring high-precision digital outputs.
  • Sampling Rate: With a maximum sampling rate of 250Msps (Mega samples per second), the LTC2150CUJ-12#PBF is capable of converting analog signals at high speeds without compromising accuracy.
  • Low Noise: It features an outstanding signal-to-noise ratio (SNR), making it ideal for applications that require low-noise performance.
  • Differential Inputs: The ADC comes with differential inputs, which help to reduce common-mode noise and enhance the quality of the signal acquisition.
  • Power Efficiency: The device is designed for power-sensitive applications, offering a low power consumption that helps to minimize heat generation and improve system reliability.
  • Interface: It includes a user-friendly serial interface for easy integration with most digital signal processors (DSPs) and microcontrollers (MCUs).
  • Package: Enclosed in a compact 40-lead QFN package, the LTC2150CUJ-12#PBF saves valuable board space while providing robust performance.

Applications

The LTC2150CUJ-12#PBF is versatile and can be used in various high-speed data acquisition systems. Its precision and speed make it an excellent choice for:

  • Medical Imaging Equipment
  • Wireless and Wired Broadband Communication
  • Digital Oscilloscopes
  • Radar and Satellite Systems
  • Instrumentation and Test Equipment

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC2150CUJ-12#PBF is no exception. It is manufactured to the highest standards to ensure reliable performance in even the most challenging environments. The product is available in a lead-free finish, adhering to the latest environmental standards and regulations.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.0617 $72.1851
6+ $19.7430 $118.4580
8+ $19.1260 $153.0080
11+ $18.5090 $203.5990
14+ $17.8921 $250.4894
19+ $16.0412 $304.7828
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess