EN
  • EN
  • DE

LTC1992-2CMS8#PBF

Part No LTC1992-2CMS8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DIFF 3.2MHZ RRO 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type Differential
Number of Circuits 1
Output Type Differential, Rail-to-Rail
Slew Rate 1.5 V/μs
Gain Bandwidth Product (GBP) 3.2MHz
Current - Input Bias 2pA
Voltage - Input Offset 250μV
Operating Supply Current 700μA
Channel Output Current 30mA
Supply Voltage - Operating 2.7 V to 11 V, ±1.35 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 020524-LTC1992-2CMS8#PBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1992-2CMS8#PBF CAD Model

Description

Introducing the LTC1992-2CMS8#PBF from Linear Technology

The LTC1992-2CMS8#PBF is a high-quality, fully differential input/output amplifier designed by Linear Technology to provide precision signal conditioning in a variety of applications. This product is part of the LTC1992 family, which is renowned for its low noise and low distortion characteristics, making it an excellent choice for critical signal processing tasks in both industrial and consumer electronics.

Key Features

  • Fully Differential Design: The LTC1992-2CMS8#PBF boasts a fully differential input and output, which helps in reducing common-mode noise and enhancing signal integrity, especially in environments with high electromagnetic interference (EMI).
  • Low Power Consumption: It is optimized for low power operation, drawing minimal quiescent current, which makes it suitable for battery-powered devices and energy-efficient applications.
  • High Linearity: With its high linearity, this amplifier is capable of handling a wide dynamic range of signals without significant distortion, ensuring faithful signal reproduction.
  • Flexible Power Supply: The device can operate from single or dual power supplies, providing design flexibility and ease of integration into various circuit topologies.
  • Robust Packaging: The LTC1992-2CMS8#PBF is offered in a compact MSOP-8 package, which is ideal for space-constrained applications without compromising on performance.

Applications

The LTC1992-2CMS8#PBF is well-suited for a broad range of applications, including:

  • High-performance audio equipment
  • Data acquisition systems
  • Active filtering
  • Medical instrumentation
  • Telecommunications infrastructure

With its precision characteristics and robust design, the LTC1992-2CMS8#PBF is an excellent choice for designers looking to enhance their systems with a reliable and high-performing differential amplifier. Whether it's for professional audio, advanced medical devices, or sensitive measurement equipment, this product from Linear Technology stands out as a superior signal conditioning solution.

Linear Technology ensures that the LTC1992-2CMS8#PBF meets the highest quality and performance standards, providing engineers with a dependable component that they can trust for their most demanding applications.

You May Also Be Interested in

Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Texas Instruments
OPA892DR
Lowest to $7.8583
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.0515 $64.4120
18+ $6.6066 $118.9188
28+ $6.3999 $179.1972
38+ $6.1931 $235.3378
49+ $5.9875 $293.3875
65+ $5.3673 $348.8745
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,800 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess