EN
  • EN
  • DE

LTC1992-10CMS8#TRPBF

Part No LTC1992-10CMS8#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DIFF 3.2MHZ RRO 8MSOP / SP Amp DIFF AMP Single R-R O/P ±5.5V/11V Automotive 8-Pin MSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Amplifier Type Differential
Number of Circuits 1
Output Type Differential, Rail-to-Rail
SR - Slew Rate 1.5 V/μs
GBP - Gain Bandwidth Product 3.2MHz
Current - Input Bias 2pA
Voltage - Input Offset 250μV
Operating Supply Current 700μA
Output Current per Channel 30mA
Dual Supply Voltage (±) 2.7 V ~ 11 V, ±1.35 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 782292-LTC1992-10CMS8#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1992-10
Introduction Date September 16, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1992-10CMS8#TRPBF CAD Model

Description

LTC1992-10CMS8#TRPBF - Low-Power, Rail-to-Rail Differential Amplifier

The LTC1992-10CMS8#TRPBF is a high-performance, fully-differential amplifier designed by Linear Technology to deliver precision signal conditioning in a variety of applications. This component is particularly well-suited for systems that require accurate and stable performance, while still maintaining low power consumption. The LTC1992-10CMS8#TRPBF operates with a supply voltage range from 2.7V to 10.5V, making it versatile for both single and dual supply operations.

One of the key features of this differential amplifier is its rail-to-rail output swing, which allows for maximum dynamic range, especially beneficial in low-voltage applications. The device also boasts a low input offset voltage, ensuring that the signal integrity is preserved from input to output without significant DC errors. Furthermore, the LTC1992-10CMS8#TRPBF has an input common-mode range that includes ground, making it ideal for single-supply operations and for interfacing with ground-referenced signals.

With a fixed gain of 10, the LTC1992-10CMS8#TRPBF simplifies circuit design by eliminating the need for external gain-setting resistors. This not only saves board space but also reduces the complexity of the design and the potential for noise introduction. The amplifier's CMOS inputs are protected against overvoltage events, ensuring the longevity and reliability of the device in harsh electrical environments.

The LTC1992-10CMS8#TRPBF comes in an 8-lead MSOP package, which is compact and suitable for space-constrained applications. The device also features a shutdown mode that reduces the current consumption to a mere 10μA, providing an excellent solution for battery-powered or energy-efficient systems.

Applications for this differential amplifier are diverse and include driving analog-to-digital converters (ADCs), differential signal buffering, and processing signals in instrumentation, medical devices, and industrial control systems. Its robust design and low power consumption make the LTC1992-10CMS8#TRPBF a reliable choice for designers looking to optimize their system's performance.

You May Also Be Interested in

Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.5509 $61.6527
7+ $16.8618 $118.0326
11+ $16.3352 $179.6872
15+ $15.8085 $237.1275
19+ $15.2818 $290.3542
26+ $13.7006 $356.2156
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess