EN
  • EN
  • DE
  • IT

LTC1960CG#PBF

Part No LTC1960CG#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC BATT CHRGR/SELECTR DUAL36SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Battery Chemistry Smart Batteries
Number of Cells 2
Programmable Fault Protection Over Current
Maximum Supply Voltage 28V
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 36-SSOP
Win Source Part Number 142900-LTC1960CG#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1960CG#PBF CAD Model

Description

The LTC1960CG#PBF is a versatile and high-performance integrated circuit from Linear Technology, designed to cater to the demanding needs of modern electronic applications. This component is recognized for its reliability and efficiency, making it an ideal choice for designers looking to enhance their power management systems.

Key Features

  • Dual Synchronous Step-Down Switching Regulator: The LTC1960CG#PBF is equipped with a dual synchronous step-down regulator, allowing for efficient voltage conversion with reduced heat dissipation.
  • Wide Input Voltage Range: This product supports a broad input voltage range, accommodating various power sources and ensuring compatibility with a wide array of applications.
  • High Efficiency: Its design focuses on maximizing power efficiency, which helps in reducing power loss and improving overall system performance.
  • Precision Voltage Regulation: The LTC1960CG#PBF maintains tight control over output voltage, ensuring precise voltage regulation and stability across different loads and conditions.
  • Adjustable Switching Frequency: Users can adjust the switching frequency, providing design flexibility and the ability to optimize the regulator for specific application requirements.
  • Thermal Protection: It includes thermal protection features that prevent damage from overheating, enhancing the durability and lifespan of the product.

Applications

The LTC1960CG#PBF is suitable for a variety of applications, including but not limited to:

  • Telecommunications
  • Networking Equipment
  • Computing Devices
  • Industrial Systems
  • Portable Electronic Devices

Quality and Reliability

Linear Technology is renowned for its commitment to quality, and the LTC1960CG#PBF is no exception. It is manufactured to the highest standards, ensuring reliable operation even under challenging conditions. With its robust design and advanced features, the LTC1960CG#PBF is an excellent choice for designers seeking a dependable power management solution.

You May Also Be Interested in

Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.3835 $96.7670
3+ $39.6993 $119.0979
4+ $38.4587 $153.8348
6+ $37.2181 $223.3086
7+ $35.9775 $251.8425
10+ $32.2557 $322.5570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,830 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess