The LTC1861CMS#TRPBF is a high-performance, micropower, 12-bit analog-to-digital converter (ADC) brought to you by Linear Technology, a brand renowned for its precision electronic components. This ADC is an excellent choice for battery-powered and portable applications due to its low power consumption and compact MSOP-10 package.
Key Features
- Resolution: The LTC1861CMS#TRPBF offers a 12-bit resolution, providing precise digital representations of analog signals.
- Channels: It features two differential or four single-ended input channels, giving designers flexibility in interfacing with various sensors and signals.
- Sampling Rate: This ADC is capable of up to 150ksps, allowing for high-speed data acquisition.
- Low Power: With a typical supply current of just 850µA, the LTC1861CMS#TRPBF is optimized for power-sensitive applications.
- Auto Shutdown: The automatic shutdown feature further reduces power consumption between conversions, making it ideal for battery-powered devices.
- No Latency: The device offers no latency between conversions, ensuring timely and consistent data sampling.
- Supply Voltage: It operates from a single 5V supply, simplifying the power design of the system it is integrated into.
- Interface: The ADC communicates via a SPI/MICROWIRE compatible serial interface, which is widely used and easy to integrate with most microcontrollers.
Applications
The LTC1861CMS#TRPBF is suitable for a wide range of applications, including:
- Portable Instrumentation
- Battery-Operated Systems
- Data Acquisition Systems
- Medical Devices
- Industrial Process Control
Reliability and Quality
Linear Technology ensures that its products meet the highest standards of quality and reliability. The LTC1861CMS#TRPBF is no exception, with its robust design ensuring consistent performance even in demanding environments.
By choosing the LTC1861CMS#TRPBF for your design, you can trust in a product that delivers precision, efficiency, and reliability, backed by Linear Technology's commitment to excellence in electronic component manufacturing.