EN
  • EN
  • DE

LTC1857IG

Part No LTC1857IG
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 8-CHANNEL, 12-BIT, 100KSPS SOFTS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Linear Technology
Series SoftSpan™
Package Bulk
Product Status Active
Number of Bits 12
Sampling Rate (Per Second) 100k
Number of Inputs 8
Input Type Differential, Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Mounting Type Surface Mount
Base Product Number LTC1857
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 625417-LTC1857IG
Ultra Librarian 3D Model Ultra Librarian LTC1857IG CAD Model

Description

Linear Technology LTC1857IG 16-Bit, 8-Channel ADC

The LTC1857IG is a high-performance, 16-bit Analog-to-Digital Converter (ADC) designed by Linear Technology, now part of Analog Devices, offering a unique combination of features, precision, and speed. It is engineered to meet the demanding requirements of industrial, data acquisition, and communication systems, providing reliable and accurate digital representations of analog signals.

Key Features:

  • High Resolution: With its 16-bit resolution, the LTC1857IG is capable of capturing fine details in the analog signal, making it suitable for applications where high accuracy is paramount.
  • Multiple Channels: The device features eight differential input channels, allowing it to process multiple signals simultaneously, which is ideal for systems that require multi-channel data acquisition.
  • High Speed: The LTC1857IG boasts a fast conversion rate of up to 100ksps (kilo-samples per second), ensuring timely data processing in applications where speed is critical.
  • No Missing Codes: It guarantees no missing codes over temperature, which ensures consistent performance and reliability across various operating conditions.
  • Software Programmable: The ADC offers software-selectable settings for unipolar or bipolar inputs as well as different input ranges, providing flexibility and ease of integration into various system designs.
  • Serial Interface: It includes a serial I/O port, which simplifies the interface to microprocessors and DSPs, allowing for a streamlined connection with most digital systems.
  • Power Efficiency: The LTC1857IG operates on a single 5V supply, minimizing power consumption and making it suitable for power-sensitive applications.
  • Robust Package: Enclosed in a 28-pin SSOP package, the LTC1857IG is designed for robustness and durability, ensuring long-term stability in a variety of environments.

Applications:

The LTC1857IG is versatile and can be used in a wide range of applications, including:

  • Process Control Systems
  • Medical Instrumentation
  • Test and Measurement Equipment
  • Data Acquisition Systems
  • Industrial Automation
  • Communication Infrastructure

With its precision and flexibility, the LTC1857IG is a top choice for engineers and system designers seeking a high-quality ADC that can deliver exceptional performance in complex and demanding applications.

You May Also Be Interested in

Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1541 $50.7705
13+ $8.3316 $108.3108
19+ $8.0713 $153.3547
26+ $7.8109 $203.0834
34+ $7.5505 $256.7170
45+ $6.7694 $304.6230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 888 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess