Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Comchip Technology
Packaging Bulk
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Maximum) 1000V
Current - Average Rectified (Io) 10A
Voltage - Forward (Vf) (Maximum) @ If 1.1V @ 5A
Current - Reverse Leakage @ Vr 10μA @ 1000V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style Through Hole
Package 4-Square, BR-8
Manufacturer Package BR-8
Win Source Part Number 770381-BR1010SG-G
Popularity Medium
Supply and Demand Status Limited
Quantity per package 200
Family Name BR1010SG
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian BR1010SG-G CAD Model

Description

The Comchip Technology 708748 is a discrete semiconductor product that is used for single phase diode type.

  • Mounting Style: Through hole
  • Current - Average Rectified (Io): 10A
  • Voltage - Peak Reverse (Maximum): 1000V
  • Voltage - Forward (Vf) (maximum) @ If: 1.1V @ 5A

You May Also Be Interested in

Yangzhou yangjie electronic co., ltd
Diodes - Bridge Rectifiers BR-W / Bridge Rectifier
Need more? Email Us
ECAD model for BR1508W
Vishay
BRIDGE RECT 3PHASE 100V 35A D-63
Need more? Email Us
ECAD model for VS-36MT10
International Rectifier
SINGLE PHASE BRIDGE
Lowest to $7.5301
ECAD model for 36MB120A
Fairchild/ON Semiconductor
DIODE BRIDGE 0.5A 1000V 4-SOIC
Lowest to $0.2874
ECAD model for MB10S
Yangzhou yangjie electronic co., ltd
Diodes - Bridge Rectifiers M5 13
Lowest to $36.6563
ECAD model for MD130S16M5
Yangzhou yangjie electronic co., ltd
DBLS 800V 1.0A Diodes Bridge R / Bridge Rectifier
Lowest to $0.0849
ECAD model for DBL106S
Yangzhou yangjie electronic co., ltd
Diodes - Bridge Rectifiers BR-W / Bridge Rectifier
Need more? Email Us
ECAD model for BR2506W
Taiwan Semiconductor
15A, 600V, STANDARD BRIDGE RECTI
Lowest to $11.5876
ECAD model for GBPC1506
Yangzhou yangjie electronic co., ltd
Diodes - Bridge Rectifiers MT 25 / Bridge Rectifier
Lowest to $3.4972
ECAD model for MT2516A

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention