EN
  • EN
  • DE

LTC1748CFW#TRPBF

Part No LTC1748CFW#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT 80MSPS 48-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Number of Bits 14
Sampling Rate 80M
Number of Inputs 1
Input Type Differential
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 5V
Digital Supply Voltage 5V
Temperature Range - Operating 0°C to 70°C
Case / Package 48-TSSOP
Win Source Part Number 127225-LTC1748CFW#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1748CFW#TRPBF CAD Model

Description

Product Overview: LTC1748CFW#TRPBF

The LTC1748CFW#TRPBF is a high-performance, 14-bit, 65Msps analog-to-digital converter (ADC) designed by Linear Technology, now part of Analog Devices. This precision ADC is well-suited for demanding applications that require accurate and fast digital representations of analog signals, such as in medical imaging, telecommunications, and test equipment.

Key Features

  • High Resolution: The device features a 14-bit resolution which ensures fine detail in the conversion process, making it ideal for applications that require high precision.
  • High Sample Rate: With a sampling rate of 65Msps (mega samples per second), the LTC1748CFW#TRPBF can handle high-speed signals without sacrificing accuracy, capturing rapid changes in the input signal.
  • Low Power Consumption: Designed with power efficiency in mind, this ADC maintains a balance between performance and power usage, making it suitable for power-sensitive applications.
  • Flexible Input Range: The input range is adjustable, which allows for a variety of signal amplitudes to be accurately digitized.
  • No Missing Codes: Guaranteed no missing codes over the full operating temperature range ensures reliable performance in all conditions.
  • Easy Interface: The LTC1748CFW#TRPBF has a parallel LVDS (Low Voltage Differential Signaling) output which simplifies the interface to digital systems and reduces digital noise.
  • Package: It comes in a compact 48-lead TSSOP package which is ideal for space-constrained applications.

Applications

The versatility and robust performance of the LTC1748CFW#TRPBF make it an excellent choice for a variety of high-speed data acquisition systems. Its precise conversion capabilities are particularly beneficial for:

  • Medical Imaging Systems
  • Professional Video Equipment
  • Digital Communication Systems
  • Instrumentation and Test Equipment
  • Radar and Satellite Systems

Reliability and Quality

Linear Technology's commitment to quality ensures that the LTC1748CFW#TRPBF ADC meets stringent performance criteria. It is designed for reliability, with comprehensive testing to guarantee its performance across different temperatures and environments. This product is available in tape and reel packaging, denoted by the #TRPBF suffix, facilitating efficient assembly for high-volume manufacturing.

Integrating the LTC1748CFW#TRPBF into your design will deliver the precision and speed your high-performance systems require, backed by the reputation and support of a leader in analog technology.

You May Also Be Interested in

Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess