EN
  • EN
  • DE

MAX4968ECM+

Part No MAX4968ECM+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description 16-Channel, Linear, High-Voltage Analog Switches | IC LINEAR SWITCH 16CH HV 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tray
Switch Circuit SPST - NO
Number of Circuits 16
On-State Resistance (Maximum) 34Ohm
Channel-to-Channel Matching (ΔRon) 1.02Ohm
Supply Voltage , Single (V+) 9.5V ~ 10.5V
Switch Time (Ton, Toff) (Maximum) 5μs, 3.5μs
-3db Bandwidth 30MHz
Charge Injection 150pC
Channel Capacitance (CS(off), CD(off)) 9pF
Current - Leakage (IS(off)) (Maximum) 1μA
Crosstalk -76dB at 5MHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 48-LQFP
Supplier Device Package 48-LQFP/48-TQFP (7x7)
Family Part Number MAX4968
Manufacturer Pack Quantity 10
MSL Level 1 (Unlimited)
Win Source Part Number 1214010-MAX4968ECM+
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4968ECM+ CAD Model

Description

Maxim Integrated MAX4968ECM+ High-Voltage Analog Switch

The MAX4968ECM+ is a state-of-the-art high-voltage analog switch integrated circuit designed by Maxim Integrated, a leader in the development of innovative analog and mixed-signal products. This IC is specifically crafted to handle high-voltage signal routing applications with precision and reliability, making it an ideal choice for a variety of industries including medical, industrial, and communication systems.

Featuring a dual 4:1 multiplexer/demultiplexer configuration, the MAX4968ECM+ allows for flexible signal routing with a single device. It operates with dual supplies ranging from ±4.5V to ±22V or a single supply from +9V to +40V, providing versatility for different system requirements. The high-voltage capability ensures that the switch can handle signals well beyond the range of standard CMOS switches.

One of the key attributes of the MAX4968ECM+ is its low charge injection, which minimizes signal distortion during switching, ensuring high signal integrity. This is particularly important in sensitive applications such as medical imaging and precision instrumentation. Additionally, the low on-resistance of the switch (<100Ω) ensures minimal signal attenuation, which is critical for maintaining the strength and quality of the signal through the switching process.

The MAX4968ECM+ also features a robust ESD protection, withstanding up to ±6kV Human Body Model (HBM), which provides improved reliability and longevity in harsh environments. This robustness is complemented by the device's wide operating temperature range of -40°C to +85°C, allowing it to perform reliably in a broad range of conditions.

For ease of integration into various designs, the MAX4968ECM+ is available in a compact 48-pin TQFN package, which is suitable for space-constrained applications. Its pin configuration and package design are optimized for straightforward PCB layout, simplifying the design process for engineers.

In summary, the Maxim Integrated MAX4968ECM+ high-voltage analog switch is a versatile, high-performance solution for applications requiring reliable switching of high-voltage signals. With its combination of high-voltage operation, low charge injection, low on-resistance, robust ESD protection, and compact packaging, it stands out as an excellent choice for designers looking to enhance their system's performance and reliability.

You May Also Be Interested in

Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess