EN
  • EN
  • DE

LTC1745IFW#PBF

Part No LTC1745IFW#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT 25MSPS LN 48TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Number of Bits 12
Sampling Rate 25M
Number of Inputs 1
Input Type Differential
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 5V
Digital Supply Voltage 5V
Temperature Range - Operating -40°C to 85°C
Case / Package 48-TSSOP
Win Source Part Number 020506-LTC1745IFW#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1745IFW#PBF CAD Model

Description

The LTC1745IFW#PBF is a high-performance, 14-bit, 25Msps analog-to-digital converter (ADC) designed by Linear Technology, a brand renowned for its precision and reliability in the electronics market. This product is specifically engineered to meet the stringent demands of applications requiring high dynamic range, accuracy, and speed, such as medical imaging, communication systems, and industrial instrumentation.

Key Features:

  • High Resolution: The ADC offers a 14-bit resolution, ensuring precise digital representation of the input analog signal.
  • Fast Sampling Rate: With a sampling rate of up to 25Msps (Mega samples per second), this device is capable of converting high-frequency signals without significant latency.
  • Low Power Consumption: Designed for efficiency, the LTC1745IFW#PBF maintains low power consumption, making it ideal for power-sensitive applications.
  • Wide Input Range: The ADC supports a wide input range, accommodating a variety of signal amplitudes for flexible system integration.
  • Single 5V Supply: It operates on a single 5V supply, simplifying the power supply design and reducing system complexity.
  • Differential Inputs: Differential input capability enhances noise immunity and allows for the accurate capture of small signal variations in a noisy environment.
  • No Missing Codes: Guaranteed performance with no missing codes over temperature ensures reliable and consistent data conversion.
  • Industrial Temperature Range: The device is specified for operation over the full industrial temperature range, making it suitable for harsh environments.

Package and Reliability:

The LTC1745IFW#PBF is offered in a 48-lead SSOP package, which is designed for space-saving and efficient thermal performance. Linear Technology's commitment to high-quality manufacturing means this ADC is produced with strict quality control processes, ensuring high reliability and performance consistency across different units.

Applications:

This ADC is versatile and can be used in a wide array of applications, including but not limited to:

  • Medical Imaging Systems
  • Telecommunications Infrastructure
  • Data Acquisition Systems
  • Industrial Process Control
  • Instrumentation

With its robust feature set, the LTC1745IFW#PBF is an ideal choice for designers seeking a high-quality ADC that delivers both precision and speed without compromising on power efficiency or reliability.

You May Also Be Interested in

Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.1554 $69.4662
7+ $18.9986 $132.9902
10+ $18.4049 $184.0490
13+ $17.8113 $231.5469
17+ $17.2176 $292.6992
23+ $15.4366 $355.0418
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,900 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess