EN
  • EN
  • DE

ULN2004AIDR

Part No ULN2004AIDR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR RELAY 7NPN 1:1 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type Relay, Solenoid Driver
Number of Outputs 7
Output Type NPN
Voltage - Load 50V (Max)
Supply Voltage - Operating Not Required
Current - Output (Max) 500mA
Input Type Inverting
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 16-SOIC
Win Source Part Number 1116374-ULN2004AIDR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ULN2004AIDR CAD Model

Description

ULN2004AIDR - High-Voltage, High-Current Darlington Transistor Array

The ULN2004AIDR is a robust, versatile integrated circuit produced by Texas Instruments, designed to handle high-voltage and high-current loads in a wide array of applications. This device is part of the ULN200xA series and is particularly useful for interfacing between low-level logic circuits and multiple peripheral power loads. The ULN2004AIDR is a 7-channel Darlington transistor array, which includes diodes for input protection and can operate directly with TTL or 5V CMOS devices.

Key Features:

  • High-Voltage Outputs: The array can handle up to 50V of output voltage, making it suitable for driving a variety of inductive loads such as relays, solenoids, and stepping motors.
  • High-Current Handling: Each channel is capable of sourcing up to 500mA of output current, with a peak current of 600mA, allowing the device to drive heavier loads when necessary.
  • Integrated Suppression Diodes: Each output includes a diode for dissipating voltage spikes that occur when driving inductive loads, protecting the device and improving reliability.
  • Direct Interface Capability: The device can be directly connected to TTL and 5V CMOS logic without additional buffering, simplifying circuit design and reducing component count.
  • Wide Operating Temperature Range: The ULN2004AIDR is designed to operate within a temperature range of -40°C to 85°C, ensuring stable performance in diverse environments.

Applications:

The ULN2004AIDR is a practical solution for a multitude of applications, including:

  • Driver for LED displays
  • Relay and solenoid drivers
  • Stepper motor control circuits
  • Logic buffers
  • Line drivers

Available in an SOIC-16 package, the ULN2004AIDR is easy to integrate into both prototyping environments and production-level projects. Its combination of high-voltage and high-current capabilities, along with built-in protection features, make it a reliable choice for designers looking to create efficient, durable electronic systems.

With the ULN2004AIDR, Texas Instruments continues to provide innovative solutions that meet the needs of modern electronic designs, ensuring both functionality and ease of use for engineers and hobbyists alike.

You May Also Be Interested in

Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4716 $51.8760
260+ $0.3870 $100.6200
405+ $0.3749 $151.8345
555+ $0.3628 $201.3540
715+ $0.3507 $250.7505
955+ $0.3144 $300.2520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess